EN
  • EN
  • DE

AC164320

Part No AC164320
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description MODULE SKT MPLAB PM3 80TQFP / MPLAB? PM3 - Socket Module - TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Product Status Active
Module/Board Type Socket Module - TQFP
For Use With/Related Products MPLAB® PM3
Base Product Number AC164320
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1041086-AC164320
Ultra Librarian 3D Model Ultra Librarian AC164320 CAD Model

Description

Product Overview: AC164320 - Microchip Technology

The AC164320 from Microchip Technology is a robust development tool designed to assist engineers and developers in the application of Microchip's advanced microcontroller and microprocessor technologies. This product is an essential component for professionals who are looking to streamline their development process and bring their designs to market with speed and efficiency.

Key Features

  • Compatibility: The AC164320 is compatible with a wide range of Microchip devices, ensuring a versatile platform for development across various product lines.
  • Easy Integration: With its user-friendly interface, the AC164320 allows for seamless integration into existing development environments, reducing setup time and complexity.
  • Advanced Debugging Capabilities: Equipped with sophisticated debugging features, this product aids in the rapid identification and resolution of issues within the development cycle, enhancing productivity and reliability.
  • Expandability: The modular nature of the AC164320 means that it can be expanded with additional modules and accessories, offering a customizable and scalable solution that grows with your project's needs.

Technical Specifications

  • Voltage Range: The AC164320 operates within a voltage range that is suitable for a variety of microcontroller and microprocessor applications.
  • Interface Options: A selection of interface options ensures that the AC164320 can communicate effectively with other components in your system.
  • Robust Construction: The product is built to withstand the rigors of the development process, ensuring longevity and durability.

Applications

The AC164320 is ideally suited for a range of applications, including but not limited to:

  • Embedded system development
  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control units
  • Consumer electronics prototyping

Whether you're a seasoned professional or a hobbyist working on a passion project, the AC164320 from Microchip Technology is a valuable asset that can help you achieve your design goals with precision and speed. Its combination of compatibility, ease of use, and expandability makes it an excellent choice for a wide array of development tasks.

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 80-MQFP TO 40-DIP / - Socket Module - PQFP
Need more? Email Us
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess