Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y5BW
Package Tape & Reel (TR)
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.039" (1.00mm)
Locking Feature Flip Lock, Backlock
Cable End Type Notched
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A per Contact
Mating Cycles 20
Base Product Number AYF531065
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names -AYF531065T-ND
Standard Package 5,000
Win Source Part Number 963992-AYF531065T
Ultra Librarian 3D Model Ultra Librarian AYF531065T CAD Model

Description

The AYF531065T is a connector product from Panasonic Electric Works. It has a category of Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors and a series designation of Y5BW. It features 10 positions, 0.020" (0.50mm) pitch, and a solder termination. The AYF531065T has a voltage rating of 50V and a current rating of 0.5A per contact. It has a housing and actuator material of liquid crystal polymer (LCP) and a UL94 V-0 material flammability rating. The connector has a right-angle surface mount mounting type and is designed for 20 mating cycles. The AYF531065T is a reliable and efficient solution for FFC and FPC applications.

You May Also Be Interested in

Molex, LLC
0.5 FPC ZIF HSG ASSY 8CKT EMBSTP / Position Connector
Lowest to $1.8971
ECAD model for 54548-0871
Molex, LLC
05 FPC ZIF BTM CONT EMBT PKG 17C / Position Connector
Need more? Email Us
ECAD model for 505110-1791
Hirose Electric Co Ltd
CONN FFC FPC 0.4MM SMD / Position Connector
Lowest to $1.6864
ECAD model for FH55M-40S-0.4SH
TE Connectivity
CONN FPC BOTTOM 30POS 1MM R/A
Need more? Email Us
ECAD model for 3-84952-0
Molex, LLC
1.0 FPC ZIF SMT ST 13CKT EMBSTP / Position Connector
Need more? Email Us
ECAD model for 52610-1371
Molex, LLC
0.5 FPC NON-ZIF 22CKT EMBSTP PKG / Position Connector
Lowest to $1.3451
ECAD model for 51281-2294
Molex, LLC
0.5 FPC CONN ZIF HSG ASSY FOR SM
Need more? Email Us
ECAD model for 54548-0833
Molex, LLC
0.5 FFC/FPC ZIF HSG ASSY 15CKT E / Position Connector
Need more? Email Us
ECAD model for 52892-1533
AVX Corp/Kyocera Corp
CONN FFC FPC BOTTOM 30POS 1MM RA
Need more? Email Us
ECAD model for 006200307032800+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2640 $56.7600
520+ $0.2166 $112.6320
805+ $0.2099 $168.9695
1,105+ $0.2032 $224.5360
1,430+ $0.1963 $280.7090
1,910+ $0.1761 $336.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,648 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention