EN
  • EN
  • DE

SA008A

Part No SA008A
Manufacturer Xeltek
Catalog Programming Adapters, Sockets
Description SOCKET ADAPTER FOR PLCC28 / Xeltek Programmers - Socket Module - PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Active
Module/Board Type Socket Module - PLCC
For Use With/Related Products Xeltek Programmers
Base Product Number SA008
Standard Package 1 pcs
MSL Level Not Applicable
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1283552-SA008A
Ultra Librarian 3D Model Ultra Librarian SA008A CAD Model

Description

The 1283552-SA008A is a socket module designed for use with Xeltek programmers. It is compatible with PLCC packages and can be used for programming and testing purposes.

  • Device Type: PLCC
  • For Use With: Xeltek Programmers
  • Package: Bulk
  • Standard Package Quantity: 1 Piece
  • Product Status: Active

You May Also Be Interested in

Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Xeltek
SOIC28 SOCKET ADAPTER FOR SUPERP
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess