Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 109
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206570-LPC1778FBD144
Family Name LPC1778
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1778FBD144 CAD Model

Description

NXP LPC1778FBD144 Microcontroller

The NXP LPC1778FBD144 is a high-performance microcontroller that is part of the LPC1700 series, designed for embedded applications requiring a blend of power efficiency, performance, and advanced features. Built on an ARM Cortex-M3 processor core, this microcontroller operates at a frequency of up to 120 MHz, making it suitable for a wide range of industrial, consumer, and general computing applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: 512 KB of on-chip flash memory, 96 KB of SRAM, and 4 KB of EEPROM for robust data storage and retention.
  • I/O Ports: A rich set of I/O interfaces including GPIO, I2C, SPI, UART, CAN, USB, and more, providing excellent connectivity options.
  • Timers: Multiple 32-bit timers, an RTC, and a PWM unit for precise timing and control operations.
  • Analog: An integrated 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • Package: Available in a 144-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Power Efficiency: Multiple power modes including an ultra-low power mode for energy-sensitive designs.
  • Debugging and Support: In-system programming and in-application programming support, with on-chip debug and trace capabilities.

The LPC1778FBD144 is designed with an emphasis on reliability and ease of use. It provides extensive code and tool support, which makes it an ideal choice for developers looking to create sophisticated systems without compromising on performance. Whether it's for control systems, networking, or real-time audio processing, this microcontroller offers the flexibility and capabilities required to meet the demands of complex embedded applications.

With its robust feature set, the LPC1778FBD144 stands out as a versatile and reliable microcontroller solution from NXP, a trusted leader in semiconductor innovation.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7304 $58.6520
10+ $10.9879 $109.8790
15+ $10.6167 $159.2505
21+ $9.8743 $207.3603
27+ $9.5031 $256.5837
33+ $9.1319 $301.3527
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention