Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409878-W39V080APZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39V080APZ CAD Model

Description

The W39V080APZ is an 8M-bit CMOS Flash memory device organized as 1M bytes of 8 bits each. Winbond designed this device to offer a cost-effective solution for applications requiring high-density, non-volatile storage. The W39V080APZ features fast access times, low power consumption, and high endurance, making it suitable for a wide array of embedded systems.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for storing firmware, configuration data, and application code.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for storing operating parameters and control algorithms.
  • Networking Equipment: Implemented in routers, switches, and modems to store boot code, configuration settings, and network protocols.
  • Consumer Electronics: Utilized in digital cameras, MP3 players, and other portable devices for storing user data and device firmware.
  • Medical Devices: Integrated into medical instruments for storing patient data and device software.

Features:

  • High Density: 8M-bit (1M x 8) architecture provides ample storage capacity for various applications.
  • Fast Access Time: Enables quick data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High Endurance: Supports a large number of program/erase cycles, ensuring data reliability over extended use.
  • CMOS Technology: Offers excellent noise immunity and low standby current.
  • Sector Architecture: Facilitates flexible memory management and efficient data updates.
  • Automatic Page Write: Simplifies programming operations and reduces write times.

Benefits:

  • Reliable Data Storage: The W39V080APZ ensures secure and reliable storage of critical data, preventing data loss or corruption.
  • Improved System Performance: Fast access times contribute to faster boot-up times and overall system responsiveness.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Cost-Effectiveness: Provides a high-density storage solution at a competitive price point.
  • Easy Integration: Compatible with standard microcontroller interfaces, simplifying integration into existing systems.

Additional Details:

The W39V080APZ operates over a wide voltage range, typically between 2.7V and 3.6V. It is available in various package options, including PLCC and TSOP, to suit different board layouts. The device supports sector protection features to prevent accidental program or erase operations in critical memory regions. The typical endurance rating is 100,000 program/erase cycles per sector. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4397
ECAD model for GD25Q80EEIGR
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL512N10FFAR20
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $3.4749
ECAD model for GD25Q16CTEGR
Micron Technology Inc.
NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 44-Pin SO W T/R
Need more? Email Us
ECAD model for M29F800FT5AM6F2
Microchip Technology
128K X 32 Flash Module, 5V, 60NS, 68 Cqfp 0.88" Sq., 0.140"
Need more? Email Us
ECAD model for WF128K32-60G2UI5
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $83.4150
ECAD model for GLS36VF3203-70-4I-EKE
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $6.2940
ECAD model for GD5F1GQ4UFYIGR
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 56FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 60 ns 56-FBGA (9x7)
Lowest to $22.9896
ECAD model for S29PL127J60BFI040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention