Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Xeltek
Package Bulk
Product Status Active
Module/Board Type Socket Module - PLCC
For Use With/Related Products Xeltek Programmers
Base Product Number SA001
Standard Package 1 pcs
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 1283553-SA001A
Ultra Librarian 3D Model Ultra Librarian SA001A CAD Model

Description

The SA001A is a socket module for Xeltek programmers. It is a programming adapter and socket used for development boards, kits, and programmers.

  • Device Type: PLCC
  • For Use With: Xeltek Programmers
  • Standard Package Quantity: 1 Piece
  • HTSUS: 8473.30.5100
  • Manufacturer: Xeltek
  • Product Status: Active

You May Also Be Interested in

NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us
ECAD model for PAS08FN82448E
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us
ECAD model for PAS08P40B3256E
Xeltek
SOCKET ADAPTER
Need more? Email Us
ECAD model for SA628-B102
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SOIC, TSSOP
Need more? Email Us
ECAD model for PAS08W1628T28E
Microchip Technology
STK600 SOCKET/EXPANSION 144-TQFP / Socket Board And Expansion Module For STK600 Supporting The AT32UC3A 144Pins TQFP Devices
Need more? Email Us
ECAD model for ATSTK600-UC3A0X-144
Maxim Integrated
ADAPTER MCU 44-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
ECAD model for DS87001-E44
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
ECAD model for PAS08QF324448E
Renesas Electronics America
SLG4SA32-40X40 SOCKET ADAPTER / SLG46881 GreenPAK? Socket Module - QFN
Need more? Email Us
ECAD model for SLG46881V-SKT
Chip Quik Inc.
SOIC-8 SOCKET TO DIP-8 ADAPTER (
Need more? Email Us
ECAD model for SK0001

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention