EN
  • EN
  • DE

ATSHA204-SH-DA-T

Part No ATSHA204-SH-DA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Type Authentication Chip
Applications Networking and Communications
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ATSHA204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722309-ATSHA204-SH-DA-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSHA204-SH-DA-T CAD Model

Description

Microchip Technology's ATSHA204-SH-DA-T: A Robust Security Solution

The ATSHA204-SH-DA-T from Microchip Technology is a sophisticated cryptographic co-processor that provides a wealth of features designed to protect your electronic systems. This device is part of the CryptoAuthentication™ family, which is known for its strong security solutions that are both cost-effective and easy to implement. The ATSHA204-SH-DA-T utilizes hardware-based storage for cryptographic keys, ensuring that sensitive information is kept secure from unauthorized access and tampering.

Key Features

  • Advanced Security: With a built-in 4.5Kb EEPROM, this device can store up to 16 keys, certificates, or data, each locked with a set of configurable security policies.
  • Hardware-Based Key Storage: Keys are stored in a secure hardware environment, which makes them impervious to software-based attacks.
  • Secure Hash Algorithm (SHA-256): The ATSHA204-SH-DA-T employs the SHA-256 hash algorithm, offering robust encryption capabilities for your data security needs.
  • Random Number Generation: An integrated random number generator provides unique numbers for cryptographic operations, enhancing the security of the system.
  • Unique Serial Number: Each device comes with a guaranteed unique 72-bit serial number, which can be used for device authentication and as a seed for key derivation.

Applications

The ATSHA204-SH-DA-T is ideal for a wide range of applications where security is paramount. It can be used in IoT devices, accessory and peripheral authentication, consumable product authentication, secure boot, and many other scenarios where secure key storage and cryptographic operations are necessary.

Package and Environmental Compliance

This device is offered in an 8-pad UDFN package, making it suitable for space-constrained applications. Moreover, it operates within the industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions. The ATSHA204-SH-DA-T also complies with RoHS directives, highlighting Microchip Technology's commitment to environmental sustainability.

In summary, the ATSHA204-SH-DA-T is a versatile and secure component that provides an essential layer of security for your digital solutions. Its robust feature set ensures that it can meet the demands of various applications that require the highest levels of data protection.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess