EN
  • EN
  • DE

ATSHA204-SH-DA-B

Part No ATSHA204-SH-DA-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CRYPTO 4.5KB I2C 8SOIC / CryptoAuthentication™ 4.5KB Authenticator 8-Pin SOIC N Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoAuthentication
Packaging Bulk
Part Status Obsolete(EOL)
Type Authentication Chip
Applications Networking and Communications
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 769292-ATSHA204-SH-DA-B
Popularity Medium
Supply and Demand Status Limited
Family Name ATSHA204
Introduction Date March 02, 2011
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATSHA204-SH-DA-B CAD Model

Description

Microchip Technology's ATSHA204-SH-DA-B: A Robust CryptoAuthentication Device

The ATSHA204-SH-DA-B is a sophisticated security component from Microchip Technology, designed to offer hardware-based storage and management of cryptographic keys. This device is a part of Microchip's CryptoAuthentication™ family, which is specifically engineered to provide a high level of security to various electronic applications.

Featuring a robust design, the ATSHA204-SH-DA-B implements a 4.5KB EEPROM to securely store keys and certificates. This secure storage ensures that sensitive data is protected from both physical and logical attacks. The device employs a wide array of cryptographic algorithms, including a high-quality random number generator (RNG), multiple cryptographic key storage options, and a unique 72-bit serial number, which can be used for device identification and authentication purposes.

One of the key advantages of this product is its ease of integration into various systems. It communicates via a simple single-wire interface, making it compatible with a wide range of microcontroller units (MCUs) and architectures. Additionally, the ATSHA204-SH-DA-B operates over a broad voltage range of 2.0V to 5.5V, which allows it to be used in a diverse set of applications, from battery-operated devices to industrial systems.

The device is also designed with versatility in mind. It supports a wide temperature range from -40°C to +85°C, making it suitable for deployment in harsh environmental conditions. This feature ensures that the ATSHA204-SH-DA-B can maintain its reliability and performance regardless of the external operating conditions.

Security features of the ATSHA204-SH-DA-B include resistance to tampering and secure boot capabilities. These features help to prevent unauthorized access to the device and ensure that only authenticated code runs on the host system. This level of security is crucial for applications that require secure communications, such as IoT devices, industrial control systems, and consumer products that handle sensitive data.

In conclusion, the ATSHA204-SH-DA-B from Microchip Technology is an essential component for any application that demands robust security and cryptographic services. Its combination of secure key storage, ease of integration, and operational reliability make it an excellent choice for designers looking to enhance the security of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Zilog
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Microchip Technology
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess