EN
  • EN
  • DE

ATSHA204-MAH-DA-T

Part No ATSHA204-MAH-DA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN  /  Authentication Chip 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Obsolete
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATSHA204
Other Names ATSHA204-MAH-DA-T SL901TR,ATSHA204-MAH-DA-T SL901DKR,ATSHA204MAHDAT,ATSHA204-MAH-DA-T SL901CT,ATSHA204-MAH-DA-TDKR,ATSHA204-MAH-DA-T SL901,ATSHA204-MAH-DA-T SL901DKR,ATSHA204-MAH-DA-TTR,ATSHA204-MAH-DA-T SL901CT,ATSHA204-MAH-DA-T SL901TR,ATSHA204-MAH-DA-TCT
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1244364-ATSHA204-MAH-DA-T
Ultra Librarian 3D Model Ultra Librarian ATSHA204-MAH-DA-T CAD Model

Description

Microchip Technology's ATSHA204-MAH-DA-T: Cryptographic Co-processor

The ATSHA204-MAH-DA-T is a sophisticated cryptographic co-processor from Microchip Technology, designed to offer hardware-based security for electronic systems. This device is a part of Microchip's CryptoAuthentication™ family, which provides an easy-to-implement security solution for various applications, including IoT devices, consumable product authentication, medical device security, and more.

Key Features:

  • Advanced Security: The ATSHA204-MAH-DA-T features a robust set of cryptographic tools, including a high-quality Random Number Generator (RNG), multiple cryptographic algorithms, and a unique 72-bit serial number.
  • Secure Storage: It provides a secure environment for storing up to sixteen 256-bit keys, certificates, or data, ensuring sensitive information is protected against unauthorized access.
  • Flexible Integration: This device communicates via a standard I2C interface, making it easy to integrate into various host systems without the need for extensive reconfiguration.
  • Low Power Consumption: Engineered for efficiency, the ATSHA204-MAH-DA-T operates with minimal power requirements, making it suitable for battery-powered and portable applications.
  • Small Form Factor: The device comes in an 8-pad UDFN package, providing a compact hardware solution that conserves board space.

Applications:

The ATSHA204-MAH-DA-T is versatile and can be used across a wide range of applications. Its strong security features make it ideal for:

  • Internet of Things (IoT) devices
  • Accessory and peripheral authentication
  • Medical device security
  • Industrial automation systems
  • Consumer electronics

Why Choose the ATSHA204-MAH-DA-T?

With the increasing need for security in digital systems, the ATSHA204-MAH-DA-T provides a reliable and cost-effective solution for protecting sensitive data and ensuring authenticity. Its ease of use, combined with Microchip's reputation for quality, makes this cryptographic co-processor an excellent choice for developers looking to enhance the security of their products.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess