EN
  • EN
  • DE

ATSAMV70Q20B-CBT

Part No ATSAMV70Q20B-CBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 144-TFBGA (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V70
Package Reel - TR
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-TFBGA (10x10)
Family Name ATSAMV70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMV70Q20B-CBT-CT, ATSAMV70Q20B-CBT-DKR, ATSAMV70Q20B-CBT-TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862555-ATSAMV70Q20B-CBT
Ultra Librarian 3D Model Ultra Librarian ATSAMV70Q20B-CBT CAD Model

Description

Microchip Technology's ATSAMV70Q20B-CBT Microcontroller

The ATSAMV70Q20B-CBT is a high-performance microcontroller designed by Microchip Technology, tailored for automotive and industrial applications that require significant processing capabilities. This powerful MCU is part of the SAM V70 series and is built on a 32-bit ARM Cortex-M7 core, operating at a speed of up to 300 MHz. With its rich set of peripherals and high-speed communication interfaces, the ATSAMV70Q20B-CBT is an ideal choice for complex and demanding applications.

Key Features:

  • Core: ARM Cortex-M7 running at up to 300 MHz with DSP instructions and floating-point unit (FPU) for high computational performance.
  • Memory: Features 2 MB of flash memory and 384 KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Offers a range of communication interfaces including CAN-FD, High-Speed USB, Ethernet MAC, and up to 8 UARTs for versatile connectivity options.
  • Advanced Peripherals: Equipped with a comprehensive set of peripherals such as PWM, Timer Counters, ADC, and DAC, supporting a wide range of functionalities.
  • Security: Enhanced security features with hardware-based encryption and secure boot options to protect your application against threats.
  • Package: Comes in a 144-pin LQFP package, which is suitable for space-constrained applications while still providing numerous I/O options.

Applications:

The versatility of the ATSAMV70Q20B-CBT makes it a perfect fit for an array of applications, particularly those that require robust control and connectivity. It is commonly used in:

  • Automotive control units
  • Industrial automation systems
  • High-end communication systems
  • Complex embedded systems

With its powerful ARM Cortex-M7 core, extensive memory, and flexible peripheral set, the ATSAMV70Q20B-CBT from Microchip Technology is engineered to meet the demands of modern automotive and industrial applications. Whether you're developing advanced driver-assistance systems, sophisticated industrial control units, or any other application requiring high-speed data processing and secure communications, the ATSAMV70Q20B-CBT provides a reliable and efficient solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0052 $63.0156
7+ $17.2351 $120.6457
11+ $16.6964 $183.6604
15+ $16.1579 $242.3685
19+ $15.6193 $296.7667
25+ $14.0035 $350.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess