EN
  • EN
  • DE

MAX5072ETJ+T

Part No MAX5072ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ DL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 23V
Output Voltage 0.8V
Output Voltage MAX 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 704446-MAX5072ETJ+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5072
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5072ETJ+T CAD Model

Description

The MAX5072ETJ+T from Maxim Integrated is a robust and efficient high-frequency, half-bridge, N-Channel MOSFET driver, designed to provide a comprehensive solution for a wide range of power conversion and management applications. This component is particularly suited for those who require a reliable driver capable of operating at high frequencies with a minimal footprint.

Key Features

  • High-Frequency Operation: The MAX5072ETJ+T is capable of driving N-Channel MOSFETs at high frequencies, making it ideal for switching power supplies and other power conversion applications that require high-speed operation.
  • Integrated Bootstrap Diode: This device includes an internal bootstrap diode, simplifying the circuit design by reducing external component count and saving board space.
  • Independent High- and Low-Side Drivers: The ability to independently control the high- and low-side drivers provides flexibility in designing various topologies and enhances the control over switching characteristics.
  • Wide Supply Voltage Range: With an operating voltage range from 4.5V to 15V, the MAX5072ETJ+T can accommodate a variety of power systems and ensure compatibility with different logic levels.
  • High Sink and Source Current: The device can deliver high sink and source current, ensuring efficient driving of the MOSFET gates for rapid switching and reduced power losses.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.
  • Lead-Free and RoHS Compliant: Maxim Integrated's commitment to environmental sustainability is reflected in the lead-free and RoHS-compliant design of the MAX5072ETJ+T, ensuring compliance with global environmental regulations.

Applications

The versatility of the MAX5072ETJ+T makes it an excellent choice for a variety of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Class D Amplifiers
  • Power Inverters
  • LED Lighting Systems

In summary, the Maxim Integrated MAX5072ETJ+T MOSFET driver is an optimal solution for designers seeking high performance, reliability, and ease of use in their power management and conversion applications. Its high-frequency operation, integrated features, and robust protection mechanisms make it a valuable component in any power electronic system.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,566 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess