EN
  • EN
  • DE

ATSAMA5D26C-CNR

Part No ATSAMA5D26C-CNR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 289LFBGA / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tape & Reel
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package / Case 289-LFBGA
Supplier Device Package 289-LFBGA (14x14)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
Other Names ATSAMA5D26C-CNRCT,ATSAMA5D26C-CNRDKR,ATSAMA5D26C-CNRTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261914-ATSAMA5D26C-CNR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D26C-CNR CAD Model

Description

Microchip Technology's ATSAMA5D26C-CNR

The ATSAMA5D26C-CNR is a high-performance, power-efficient embedded microprocessor unit (MPU) from the renowned manufacturer, Microchip Technology. This MPU is based on the ARM Cortex-A5 processor, delivering a balance of performance and energy efficiency, making it an ideal choice for a wide range of industrial, consumer, and IoT applications.

With a maximum speed of 500 MHz, the ATSAMA5D26C-CNR provides the computational horsepower required for complex tasks and data processing, while still maintaining a low-power profile. It supports a 128 KB level 2 cache, which enhances the data processing speed by reducing access times to frequently used data.

The MPU comes equipped with a comprehensive set of peripherals. It includes multiple communication interfaces such as high-speed USB, Gigabit Ethernet, and multiple UART, SPI, and I2C connections. This versatility ensures that it can easily be integrated into various system designs, offering designers the flexibility to connect an array of external devices.

Security is a paramount concern in today's connected devices, and the ATSAMA5D26C-CNR addresses this with its integrated security features. It offers a secure boot process, hardware encryption acceleration, and a true random number generator, among other security features, providing a robust foundation for secure applications.

For graphical user interfaces, the MPU features a LCD controller that supports up to 1280x860 resolution displays. This capability, combined with its graphics acceleration for 2D operations, makes it suitable for applications with graphical output requirements such as human-machine interfaces (HMIs).

Designed for scalability, the ATSAMA5D26C-CNR is part of Microchip's extensive MPU portfolio, which ensures software compatibility and a smooth upgrade path for future product enhancements. This MPU is available in a 289-ball BGA package, providing a compact footprint for space-constrained applications.

In summary, the ATSAMA5D26C-CNR from Microchip Technology is a robust, feature-rich MPU that offers the perfect blend of performance, power efficiency, and security for a multitude of applications. Its extensive peripheral set and graphical capabilities make it a versatile choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Lowest to $53.7967
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9974 $69.9870
11+ $11.4851 $126.3361
16+ $11.1261 $178.0176
22+ $10.7673 $236.8806
28+ $10.4083 $291.4324
38+ $9.3316 $354.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess