EN
  • EN
  • DE

MCP4132T-503E/SN

Part No MCP4132T-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 129 Taps SPI Interface 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4132
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350504-MCP4132T-503E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4132T-503E/SN CAD Model

Description

Microchip Technology's MCP4132T-503E/SN Digital Potentiometer

The MCP4132T-503E/SN is a versatile digital potentiometer (digipot) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular digipot is part of the MCP4131/2 series and is engineered to offer precision and control in a wide array of electronic applications.

Key Features:

  • Resistance Value: The MCP4132T-503E/SN offers a maximum resistance of 50kΩ, providing ample range for various adjustments in circuit resistance.
  • Resolution: With 7-bits (128 wiper steps), this device allows for fine-grained control over resistance settings, making it ideal for calibration and fine-tuning purposes.
  • Interface: The device supports an SPI interface, ensuring simple and efficient communication with microcontrollers and other digital systems.
  • Package: Housed in an 8-pin SN (SOIC) package, it is suitable for surface-mount technology, contributing to a compact and space-efficient design in electronic assemblies.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it compatible with a variety of low-voltage applications.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance across a wide spectrum of environmental conditions.
  • Non-volatile Memory: The wiper settings are stored in non-volatile memory, which means the device retains its settings even after power is removed.

Applications:

The MCP4132T-503E/SN is well-suited for a range of applications, including:

  • Automated adjustments in audio equipment
  • Calibration and control systems
  • Industrial and automotive systems
  • Consumer electronics
  • Portable battery-powered devices

Conclusion:

Microchip Technology's MCP4132T-503E/SN digital potentiometer is a reliable and precise solution for designers seeking to incorporate adjustable resistance into their circuits without the need for mechanical potentiometers. Its digital interface, non-volatile memory, and wide operating temperature range make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess