EN
  • EN
  • DE

ATSAM4LC8BA-UUR

Part No ATSAM4LC8BA-UUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-WLCSP (5.27x5.19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4L
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.68V ~ 3.6V
Data Converters A/D 7x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-XFBGA, WLCSP
Supplier Device Package 64-WLCSP (5.27x5.19)
Base Product Number ATSAM4LC8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 1611-ATSAM4LC8BA-UURTRINACTIVE,ATSAM4LC8BA-UURTR,ATSAM4LC8BA-UURDKR,1611-ATSAM4LC8BA-UURTR,1611-ATSAM4LC8BA-UURDKR,1611-ATSAM4LC8BA-UURCT,ATSAM4LC8BA-UURCT,1611-ATSAM4LC8BA-UURTR-ND,1611-ATSAM4LC8BA-UURDKR-ND,1611-ATSAM4LC8BA-UURDKRINACTIVE
Standard Package 5,000
Win Source Part Number 991039-ATSAM4LC8BA-UUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC8BA-UUR CAD Model

Description

Microchip Technology's ATSAM4LC8BA-UUR Microcontroller

The ATSAM4LC8BA-UUR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed for high-performance applications that require low power consumption. This 32-bit MCU is based on the ARM Cortex-M4 processor and comes with a Floating Point Unit (FPU), making it an excellent choice for embedded systems that require efficient processing of floating-point arithmetic.

With a maximum CPU speed of 48MHz, the ATSAM4LC8BA-UUR offers a balance between processing power and energy efficiency. It features 512KB of flash memory and 128KB of SRAM, providing ample space for application code and data storage. The device is equipped with a variety of peripherals, including multiple serial communication modules, which support I2C, SPI, and UART protocols, allowing for versatile connectivity options.

The microcontroller also boasts several analog features, such as a 16-channel analog-to-digital converter (ADC) with up to 12 bits of resolution, and two digital-to-analog converters (DACs). These features make it suitable for applications that interface with sensors or require precise analog signal control.

One of the highlights of the ATSAM4LC8BA-UUR is its power-saving capabilities. It has multiple power-saving modes, including idle and sleep modes, which help to reduce power consumption significantly when the MCU is not performing computation-intensive tasks. This makes it an ideal choice for battery-powered devices or energy-sensitive applications.

Furthermore, the microcontroller comes in a 64-pin UFBGA package, which is suitable for space-constrained applications. It also supports a wide range of operating voltages from 1.68V to 3.6V, providing flexibility in power supply design.

For security-conscious applications, the ATSAM4LC8BA-UUR includes features such as a true random number generator and hardware CRC calculation unit, enhancing data integrity and security. With its robust feature set and versatility, the ATSAM4LC8BA-UUR from Microchip Technology is a powerful and reliable choice for a wide range of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess