Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN (Dual)
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 12GHz
Noise Figure (dB Typ @ f) 1.5dB to 2.5dB @ 2GHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 75 @ 10mA, 3V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SO
Win Source Part Number 1116523-UPA806T-T1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name uPA806T
Introduction Date November 11, 1997
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian UPA806T-T1 CAD Model

Description

The CEL uPA806T-T1 is a dual NPN transistor with a frequency transition of 12GHz.

  • Frequency Transition: 12GHz
  • Noise Figure: 1.5dB to 2.5dB @ 2GHz
  • Collector Current (Max): 30mA
  • Collector-Emitter Breakdown Voltage: 6V
  • Package: 6-SO
  • Operating Temperature: Up to 150°C
  • Category: Discrete Semiconductor Products
  • Status: Obsolete (EOL)

You May Also Be Interested in

CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to €0.2056
ECAD model for 2SC3583-T1B-A
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin Mini-Mold T/R / RF TRANSISTOR NPN SOT-143
Lowest to €0.1045
ECAD model for 2SC4093-T1-A
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114
CEL
Need more? Email Us
ECAD model for 2SC3357-T1/RE
CEL
Lowest to €65.7314
ECAD model for 2SC3588-Z-T1
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention