EN
  • EN
  • DE

ST72F361AR7T6

Part No ST72F361AR7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263223-ST72F361AR7T6
Ultra Librarian 3D Model Ultra Librarian ST72F361AR7T6 CAD Model

Description

STMicroelectronics ST72F361AR7T6 Microcontroller

The ST72F361AR7T6 is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that demand reliability, efficiency, and performance. This microcontroller is based on the high-performance ST7 core, with a CPU clock speed of up to 8 MHz, and is equipped with a rich set of peripherals and features that make it an ideal choice for automotive, industrial control systems, and consumer electronics.

With 60KB of on-chip Flash memory, the ST72F361AR7T6 offers ample space for complex application code and data storage. The Flash memory is also in-circuit programmable, allowing for easy firmware updates and bug fixes. Additionally, this microcontroller includes 4KB of RAM, providing sufficient temporary data storage for most applications.

The ST72F361AR7T6 comes with a variety of built-in peripherals, including:

  • 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Two 16-bit timers with Input Capture/Output Compare functions, which are essential for time-related operations like PWM generation and event timing.
  • A synchronous Serial Peripheral Interface (SPI) and an asynchronous Serial Communications Interface (SCI), enabling communication with other microcontrollers, sensors, and peripheral devices.
  • An I2C bus interface for multi-master communication, which is particularly useful for networking multiple devices in a system.

The device also features an advanced interrupt handling system with 20 external interrupt lines that ensures real-time responsiveness to external events. Moreover, the ST72F361AR7T6 includes a watchdog timer that helps to maintain the system's integrity by resetting the microcontroller in the event of a software error or malfunction.

For security and protection, the microcontroller integrates a True Low Voltage Detector (LVD) for safe operation under variable voltage conditions. To facilitate the development process, STMicroelectronics provides a comprehensive set of development tools, including software libraries, evaluation boards, and in-circuit debugging facilities.

Overall, the ST72F361AR7T6 by STMicroelectronics is a robust and feature-rich microcontroller that offers an optimal balance between performance and power consumption, making it an excellent choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess