Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1.1dB @ 1GHz
Gain 14.2dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 50 @ 20mA, 10V
Maximum Current Collector 100mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 099718-2SC4093-T1-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SC4093
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4093-T1-A CAD Model

Description

2SC4093-T1-A Description

The 2SC4093-T1-A variant of the 2SC4093 NPN transistor line is tailored for enhanced RF and high-speed switching tasks. Combining a compact design with superior frequency response, this transistor serves as a fundamental element in advanced telecommunications and broadcasting systems. It is specifically structured to handle the pressures of rapid signal processing and amplification.

Features and Benefits

  • Exceptional High Frequency Capability: Provides superior performance in telecommunications circuits.
  • Fast Electron Mobility: Ensures swift operation critical for digital systems.
  • Durable SOT-23 Package: Enables easy and safe assembly within electronic configurations.
  • High Stability and Reliability: Guarantees long life even under demanding use cases.

Applications

  • RF Amplification Circuits
  • High-Speed Digital Communication Systems
  • Broadcasting Equipment
  • Electronic Signal Processing

Additional Details

The 2SC4093-T1-A's state-of-the-art design maximizes the ratio of electron flow to structural integrity, surpassing expectations in both consumer and industrial deployments. It's ideally suited for use in environments where rapid signal transmission and error-free communication are of high importance. The transistor's framework ensures minimal signal distortion and maximizes overall system performance, highlighting its value in progressive technology and communication utilities.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
Toshiba Semiconductor and Storage
Trans RF BJT NPN 12V 0.03A 100mW 3-Pin USM T/R
Lowest to €2.1298
ECAD model for 2SC5065-Y(TE85L)
CEL
Trans RF BJT NPN 6V 0.03A 6-Pin SOT-363 T/R / TRANS NPN HF FT=12GHZ SOT-363
Need more? Email Us
ECAD model for UPA806T-T1
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC4569-T1B
Panasonic
TRANS NPN 20VCEO 15MA S-MINI 3P
Lowest to €0.3928
ECAD model for 2SC39310CL
CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to €0.2056
ECAD model for 2SC3583-T1B-A
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to €31.3607
ECAD model for 2N918
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
CEL
Lowest to €0.4898
ECAD model for 2SC3356-T1B-A/JM

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ €0.1045 €59.0551
1,370+ €0.0857 €117.4428
2,115+ €0.0834 €176.3140
2,900+ €0.0811 €235.1707
3,790+ €0.0775 €293.5769
5,000+ €0.0705 €352.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,900 pieces
MOQ: 565 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention