EN
  • EN
  • DE

ATSAM3U1EB-AU

Part No ATSAM3U1EB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 96MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series SAM3U
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 96MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 96
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x10b, 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name ATSAM3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM3U1EB-AUINACTIVE, 1611-ATSAM3U1EB-AU, ATSAM3U1EBAU, 1611-ATSAM3U1EB-AU-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912142-ATSAM3U1EB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3U1EB-AU CAD Model

Description

Microchip Technology's ATSAM3U1EB-AU Microcontroller

The ATSAM3U1EB-AU is an advanced microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This high-performance device is part of the ARM Cortex-M3 processor series, which is well-known for its exceptional efficiency and computing capabilities. The ATSAM3U1EB-AU is designed to meet the demanding requirements of a wide array of applications, including industrial control systems, medical devices, automotive electronics, and IoT (Internet of Things) gadgets.

At the heart of the ATSAM3U1EB-AU is a 32-bit ARM Cortex-M3 RISC processor, which operates at a maximum speed of 96 MHz. This powerful core provides the computational horsepower necessary for complex tasks and algorithms. With its 64KB of embedded flash memory and 16KB of SRAM, the MCU offers ample space for application code and data storage, ensuring smooth and efficient operation.

The ATSAM3U1EB-AU is also equipped with an array of peripherals that enhance its versatility. These include USB 2.0 Full Speed and High Speed Device with on-chip PHY, making it ideal for USB-based applications. Additionally, it features multiple serial communication interfaces, including USART, SPI, and I2C, which allow for easy integration with other components and peripherals in a system design.

Furthermore, the ATSAM3U1EB-AU supports a wide range of external memory interfaces, enabling the expansion of storage capabilities when needed. Its flexible power management system is designed to optimize power consumption, thereby extending the battery life of portable devices. The MCU also incorporates a variety of analog features, such as a 12-bit ADC and a 10-bit DAC, which are crucial for processing analog signals in real-time applications.

For enhanced security, the ATSAM3U1EB-AU comes with features such as a unique ID for hardware identification and a random number generator, which are essential for cryptographic operations. The device is available in a 144-pin LQFP package, which allows for a compact footprint on printed circuit boards (PCBs).

In summary, the ATSAM3U1EB-AU from Microchip Technology is a highly capable microcontroller that combines processing power, memory, and a rich set of peripherals to address the needs of modern electronic systems. Its robust design and feature set make it an excellent choice for designers seeking a reliable and high-performing MCU solution.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0244 $60.1464
15+ $8.2252 $123.3780
22+ $7.9681 $175.2982
30+ $7.7112 $231.3360
39+ $7.4541 $290.7099
52+ $6.6830 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,322 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess