EN
  • EN
  • DE

MAX7404CPA+

Part No MAX7404CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 10KHZ LOWPASS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 10kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX7404
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706365-MAX7404CPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7404CPA+ CAD Model

Description

Maxim Integrated MAX7404CPA+ Overview

The MAX7404CPA+ from Maxim Integrated is a highly efficient and versatile 8-pin low-pass filter designed for precision signal processing applications. This device is part of the MAX7400 series of filters that use Maxim's proprietary switched-capacitor technology to deliver a precise filtering performance with a 24dB/octave roll-off rate.

Key Features

  • Filter Type: The MAX7404CPA+ is an 8th-order low-pass filter with a fixed cutoff frequency, providing a steep attenuation beyond the passband for superior signal isolation.
  • Operating Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it suitable for a wide array of digital and analog applications.
  • Low Power Consumption: This device is optimized for low power consumption, drawing only 1.5mA of supply current, which is ideal for battery-powered devices.
  • Easy Integration: The MAX7404CPA+ comes in a compact DIP-8 package, allowing for easy integration into a variety of circuit designs without the need for complex external components.
  • Clock-Tunable Cut-off Frequency: The filter's cut-off frequency can be set by an external clock or controlled by an onboard oscillator, providing flexibility in tuning the filter to specific application requirements.

Applications

The MAX7404CPA+ is designed to be a versatile component suitable for a range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal smoothing for medical equipment
  • Noise reduction in audio systems
  • Waveform shaping for communication devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7404CPA+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both commercial and industrial environments. With its robust design and precise filtering capabilities, the MAX7404CPA+ is a prime choice for engineers and designers looking for a reliable low-pass filter solution.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2166 $50.5992
29+ $3.4598 $100.3342
45+ $3.3517 $150.8265
62+ $3.2435 $201.0970
80+ $3.1354 $250.8320
107+ $2.8111 $300.7877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess