The NXP SPC5604BK0CLL6 is a high-performance automotive microcontroller designed to address the increasing complexity of modern vehicle electronics. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture, tailored for automotive applications requiring a rich feature set and high levels of integration.
Key Features
- Core: The SPC5604BK0CLL6 is built around a 32-bit Power Architecture e200z0h CPU core, which operates at speeds up to 64 MHz, offering robust computing capabilities for automotive control systems.
- Memory: It comes with 768 KB of embedded flash memory and 64 KB of RAM, providing ample storage for complex applications and algorithms.
- Advanced Timer: The MCU includes a Modular Timer System (MTS) that features multiple timers for a wide range of timing and control tasks.
- Communication Interfaces: It supports multiple communication protocols including CAN, LIN, and SPI, enabling it to interface with various automotive components and networks.
- Analog to Digital Converters (ADCs): Multiple 12-bit ADCs with up to 24 channels offer precise measurement for sensor data.
- Package: The device is available in a LQFP-64 package, which is suitable for space-constrained applications.
- Temperature Range: The MCU operates within an extended temperature range from -40°C to +125°C, ensuring reliability under harsh conditions.
- Automotive Qualifications: It is designed to meet the rigorous standards of the automotive industry, including AEC-Q100 qualification.
Applications
The SPC5604BK0CLL6 is ideal for a variety of automotive applications, such as engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set and high level of integration make it a versatile choice for automotive manufacturers and system integrators seeking to develop innovative and reliable automotive electronics.
Summary
In summary, the NXP SPC5604BK0CLL6 microcontroller is a state-of-the-art solution for automotive applications that demand high performance, rich peripherals, and a wide operating temperature range. Its advanced architecture and comprehensive feature set enable developers to create sophisticated systems that enhance vehicle performance, safety, and connectivity.