EN
  • EN
  • DE

MAX513CSD+T

Part No MAX513CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704490-MAX513CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX513CSD+T CAD Model

Description

Product Overview: MAX513CSD+T from Maxim Integrated

The MAX513CSD+T is a high-performance, low-power, serial-input, voltage-output, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This compact DAC comes in a 14-pin SOIC package, offering a convenient surface-mount solution for space-constrained designs.

Key Features

  • Resolution: 8-bit digital-to-analog conversion provides a fine granularity of output voltage levels, making it suitable for applications requiring precise analog control.
  • Interface: The device features a 3-wire serial interface, compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Output: The DAC outputs a voltage that is directly proportional to the digital input, with a range that is determined by the reference voltage applied.
  • Reference Voltage: An external reference voltage can be applied to the device, providing flexibility in setting the output voltage range to meet specific application needs.
  • Power Supply: The MAX513CSD+T operates from a single +5V power supply, minimizing power consumption and making it ideal for portable and battery-operated equipment.
  • Low Power: With its low-power design, the device conserves energy, thereby extending the battery life of portable applications.
  • Package: The device is offered in a small 14-pin SOIC package, which is suitable for automated assembly processes and fits well in compact circuit designs.

Applications

The MAX513CSD+T is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Process control
  • Industrial automation
  • Automotive systems
  • Medical instrumentation

Conclusion

With its precision, low power consumption, and easy integration, the MAX513CSD+T from Maxim Integrated is an excellent choice for designers looking to add analog output capabilities to their digital systems. Its robust feature set and flexible design ensure that it can meet the requirements of a wide range of applications, making it a valuable component for any electronics project.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9744 $62.8208
16+ $7.3631 $117.8096
25+ $7.1333 $178.3325
34+ $6.9034 $234.7156
44+ $6.6736 $293.6384
58+ $5.9829 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess