EN
  • EN
  • DE
  • IT

ATMXT336S-CCUR

Part No ATMXT336S-CCUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 717731-ATMXT336S-CCUR
Ultra Librarian 3D Model Ultra Librarian ATMXT336S-CCUR CAD Model

Description

Microchip Technology ATMXT336S-CCUR Touch Controller

The Microchip Technology ATMXT336S-CCUR is a sophisticated touch controller that is part of the maXTouch® S series, designed to elevate the user experience with seamless touch performance. This controller is engineered to deliver high-quality touch sensing for screens, providing an intuitive interface for a wide range of applications such as smartphones, tablets, and other touch-enabled devices.

The ATMXT336S-CCUR boasts an array of features that make it a top choice for designers looking to implement a reliable and responsive touch interface. With its advanced touch processing capabilities, it supports up to 336 touch nodes, offering precise multi-touch detection and allowing for the recognition of complex gestures. This ensures that users can interact with devices in a natural and fluid manner, whether they are typing, swiping, or pinching to zoom.

One of the key advantages of this controller is its robust noise immunity. The ATMXT336S-CCUR is designed to operate flawlessly in challenging environments, resisting interference from electronic noise sources such as chargers and display noise. This makes it ideal for use in settings where reliability is paramount.

Additionally, the controller features Microchip's proprietary adaptive sensing technology, which enables it to dynamically adjust scanning parameters for optimal performance. This technology helps in achieving low power consumption, making it suitable for battery-operated devices where energy efficiency is critical.

Integration is straightforward with the ATMXT336S-CCUR, thanks to its I2C interface, which facilitates easy communication with the host processor. The controller also supports a range of sensor designs, including single-layer and dual-layer sensor stacks, providing flexibility for various screen constructions.

The ATMXT336S-CCUR is not just about performance; it also offers design versatility. Its small form factor and low profile make it an excellent choice for sleek, modern devices where space is at a premium. Whether you're designing a cutting-edge smartphone or an innovative wearable, the ATMXT336S-CCUR touch controller from Microchip Technology is equipped to bring your touch interface to life with precision and reliability.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,468 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess