EN
  • EN
  • DE
  • IT

ATMXT3432S-S-CUR

Part No ATMXT3432S-S-CUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 818050-ATMXT3432S-S-CUR
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-S-CUR CAD Model

Description

The ATMXT3432S-S-CUR is a state-of-the-art touch controller from Microchip Technology, designed to deliver exceptional performance for touch interface solutions. This component is part of the maXTouch® S series, which is renowned for its advanced touch capabilities and is widely used in a variety of applications ranging from automotive and industrial controls to consumer electronics.

Key Features:

  • Highly Responsive Touch Sensing: The ATMXT3432S-S-CUR is equipped with Microchip’s latest touch sensing technology, providing high responsiveness and precision in detecting touch inputs, even with thick cover glass.
  • Robust Noise Immunity: This controller is designed to operate flawlessly in noisy environments, ensuring reliable performance with excellent immunity to electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Advanced Power Management: It offers low-power operation modes, making it an ideal choice for battery-powered devices where power efficiency is critical.
  • Flexible Configuration: The device supports a wide range of sensor designs, allowing for versatile touch interface designs that can be tailored to specific application requirements.
  • Multi-Touch Support: With the ability to track multiple simultaneous touch points, the ATMXT3432S-S-CUR enables sophisticated multi-touch gestures, enhancing user interaction.

Applications:

The ATMXT3432S-S-CUR is suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Automotive In-Dash Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Wearable Technology

Technical Specifications:

The device is packaged in a compact VFBGA package and is designed for easy integration into various hardware designs. It operates over a wide temperature range, ensuring reliability and performance even under extreme conditions.

For designers and engineers looking for a touch controller that offers both advanced features and reliability, the ATMXT3432S-S-CUR from Microchip Technology is an excellent choice. Its robust design, coupled with Microchip's support and resources, make it a go-to solution for next-generation touch-enabled devices.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,444 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess