EN
  • EN
  • DE
  • IT

ATMXT1386-Z2UIR

Part No ATMXT1386-Z2UIR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 64153-ATMXT1386-Z2UIR
Ultra Librarian 3D Model Ultra Librarian ATMXT1386-Z2UIR CAD Model

Description

The ATMXT1386-Z2UIR is a cutting-edge touchscreen controller from the renowned manufacturer, Microchip Technology. This sophisticated component is designed to bring high-performance touch interactivity to a wide array of smart devices. With its advanced features and capabilities, the ATMXT1386-Z2UIR is an ideal solution for enhancing user experience in applications such as smartphones, tablets, and other interactive displays.

Key Features

  • MaxTouch® Technology: Utilizes Microchip’s proprietary MaxTouch technology that provides superior touch performance and responsiveness.
  • Multi-Touch Capability: Supports advanced multi-touch functionality, allowing for the recognition of multiple simultaneous touch points for complex gestures and improved user interaction.
  • High Noise Immunity: Engineered to operate flawlessly in environments with high electromagnetic interference (EMI), ensuring consistent and reliable touch performance.
  • Low Power Consumption: Designed with power efficiency in mind, the ATMXT1386-Z2UIR helps extend the battery life of portable devices.
  • Flexible Configuration: Offers a highly configurable platform that can be tailored to specific application needs, supporting a wide range of screen sizes and resolutions.
  • Robust Design: Built to withstand the rigors of everyday use, providing durability and maintaining touch sensitivity over time.

Applications

The versatility of the ATMXT1386-Z2UIR makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Interfaces
  • Personal Computing Devices

With its robust feature set and Microchip's commitment to quality, the ATMXT1386-Z2UIR stands out as a premium choice for developers looking to integrate a reliable touch interface into their products. This component not only elevates the user experience but also aligns with the evolving demands of modern touch-enabled devices.

You May Also Be Interested in

Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6207 $60.9656
19+ $6.2532 $118.8108
29+ $6.0580 $175.6820
40+ $5.8628 $234.5120
51+ $5.6676 $289.0476
69+ $5.0808 $350.5752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess