EN
  • EN
  • DE
  • IT

MAX3815ACCM+T

Part No MAX3815ACCM+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC DGTL VIDEO EQUALIZER 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Video Equalizer
Applications HDMI, DVI, Receivers
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 703417-MAX3815ACCM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3815A
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3815ACCM+T CAD Model

Description

The MAX3815ACCM+T from Maxim Integrated is a cutting-edge cable equalizer designed to extend the reach of high-speed serial digital signals. This device is particularly adept at handling signals such as those found in DVI, HDMI, and other digital video interfaces, making it an ideal choice for applications that require the transmission of high-definition video over long cable runs.

Key Features

  • Automatic Equalization: The MAX3815ACCM+T provides automatic equalization for cables, which simplifies the design process by eliminating the need for manual adjustments.
  • High Data Rates: This device supports data rates up to 1.65Gbps, making it suitable for high-resolution video applications.
  • Low Power Consumption: Designed for efficiency, the MAX3815ACCM+T operates with a low power consumption, which is critical for minimizing heat generation and power costs in high-performance systems.
  • Small Form Factor: The compact 12-pin QFN package allows for a minimal footprint on the PCB, which is crucial for space-constrained applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device is robust enough for use in harsh environments.

Applications

The MAX3815ACCM+T is versatile and can be used in a variety of applications, including:

  • Digital Video Interfaces (DVI, HDMI)
  • High-Definition Television (HDTV)
  • Professional Video Equipment
  • Video Projectors and Monitors
  • Video Switches and Distribution Systems

Design Advantages

Integrating the MAX3815ACCM+T into your design offers several advantages. The device's automatic equalization feature reduces design complexity and time to market. Its ability to support high data rates means that your system will be able to handle the latest video formats and resolutions. The low power consumption helps keep system costs down, and the small package size allows for more compact designs. Finally, the extended temperature range ensures reliability and performance even in extreme conditions.

Conclusion

In summary, the MAX3815ACCM+T from Maxim Integrated is a highly capable cable equalizer that meets the demands of modern high-speed digital video applications. Its combination of automatic equalization, high data rate support, low power consumption, small package size, and robust temperature performance make it an excellent choice for designers looking to enhance video signal integrity over long cable distances.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess