EN
  • EN
  • DE
  • IT

NZX27B,133

Part No NZX27B,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 500MW ALF2  /  Zener Diode 27 V 500 mW ±2% Through Hole ALF2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Bulk
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 18.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package ALF2
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-NZX27B,133,NEXNXPNZX27B,133
Standard Package 1
Win Source Part Number 960697-NZX27B,133
Ultra Librarian 3D Model Ultra Librarian NZX27B,133 CAD Model

Description

Product Overview: NZX27B,133 - NXP Semiconductors

The NZX27B,133 is a cutting-edge semiconductor product from NXP, a leader in the industry known for their innovative and reliable components. This particular product is part of their extensive Zener diode portfolio, designed for providing excellent voltage regulation and protection in a variety of electronic applications.

Key Features

  • Voltage Regulation: The NZX27B,133 offers precise voltage regulation, ensuring that your electronic components receive a constant voltage level, which is crucial for maintaining the stability and performance of the entire system.
  • Power Dissipation: With a high power dissipation capability, this Zener diode can handle significant energy without compromising its performance, making it suitable for demanding applications.
  • Package: The device comes in a convenient SOD-123 surface-mount package, which is not only space-saving but also conducive to modern, high-density PCB designs.
  • Temperature Stability: The NZX27B,133 is characterized by its excellent stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

NXP's NZX27B,133 is versatile and can be used in a multitude of applications. It is particularly well-suited for use in:

  • Power supply regulation circuits
  • Overvoltage and surge protection systems
  • Consumer electronics voltage stabilization
  • Industrial and automotive electronic systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The NZX27B,133 is manufactured with this commitment in mind, ensuring that it not only meets but exceeds industry standards. Its robust construction and meticulous design guarantee a long operational life, even in the most challenging conditions.

Environmental Compliance

In alignment with global environmental standards, the NZX27B,133 adheres to RoHS directives, which means it is free from hazardous substances. This compliance reflects NXP's dedication to environmental stewardship and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess