Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATMEGA164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA164P-20AURDKR, 1611-ATMEGA164P-20AURTR-ND, ATMEGA164P-20AURCT, 1611-ATMEGA164P-20AURCT, ATMEGA164P-20AURDKR, 1611-ATMEGA164P-20AURTRINACTIVE, ATMEGA164P-20AURTR, 1611-ATMEGA164P-20AURTR, ATMEGA164P20AUR, 1611-ATMEGA164P-20AURDKR-ND, 1611-ATMEGA164P-20AURDKRINACTIVE, ATMEGA164P-20AUR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912086-ATMEGA164P-20AUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA164P-20AUR CAD Model

Description

The ATMEGA164P-20AUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 16KB ISP flash memory, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general-purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software-selectable power-saving modes, this microcontroller is designed for a broad range of applications.

Operating at 20MHz with a voltage range of 1.8-5.5V, the ATMEGA164P-20AUR offers robust flexibility that enables designers to optimize the device for power consumption versus processing speed. The device supports a throughput of 20 MIPS (Million Instructions Per Second) at 20MHz, ensuring ample processing power for complex tasks.

The ATMEGA164P-20AUR is available in a 44-pin TQFP (Thin Quad Flat Package) and 44-pad QFN/MLF (Quad Flat No-leads/Micro Leadframe) packages, providing the necessary I/O lines and features for a wide range of applications. It is also capable of operating in extreme temperature ranges, making it suitable for industrial applications.

With its in-system programmability feature, users can easily program the microcontroller while it is placed in the application circuit. This feature is facilitated through the SPI serial interface, which can also be utilized for downloading the application code in the production environment.

The ATMEGA164P-20AUR incorporates a range of safety features, including a brown-out detector and a watchdog timer to maintain operation stability. It also offers full programmability of fuse and lock bits, which enhance security and prevent unauthorized access to the microcontroller's memory.

This product is well-suited for applications in the automotive, industrial control, smart sensor, home automation, and battery-operated devices. The ATMEGA164P-20AUR from Microchip Technology is an ideal choice for engineers and designers looking for a microcontroller that offers a balanced combination of power efficiency, processing capability, and advanced features in a compact package.

You May Also Be Interested in

STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7612 $52.4628
45+ $2.2656 $101.9520
69+ $2.1948 $151.4412
95+ $2.1240 $201.7800
122+ $2.0532 $250.4904
163+ $1.8408 $300.0504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,360 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention