Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Mfr TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Tape & Reel
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Phosphor Bronze
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 770902
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 7,000 pcs
Win Source Part Number 1381178-770902-4
Ultra Librarian 3D Model Ultra Librarian 770902-4 CAD Model

Description

The 1198314 is a socket contact from the Mini-Universal MATE-N-LOK series by TE Connectivity.

  • Series: Mini-Universal MATE-N-LOK
  • Application: Multi-Purpose Connectors
  • Termination Type: Crimp
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Wire Gauge: 22-26 AWG
  • Contact Gender: Socket
  • Standard Package Quantity: 7,000 pcs

You May Also Be Interested in

TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-4
Souriau-Sunbank by Eaton
CONN SOCKET 28-30AWG GOLD CRIMP
Need more? Email Us
ECAD model for RC28M1D28
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP
Need more? Email Us
ECAD model for 1-66101-6
TE Connectivity
CONN SOCKET 12-16AWG TIN CRIMP
Need more? Email Us
ECAD model for 66740-7
TE Connectivity
CONTACT SOCKET 2 MM
Need more? Email Us
ECAD model for 60.023.11
TE Connectivity
NON FULL REEL OF 745253-2 20DF S
Need more? Email Us
ECAD model for 745253-2-CUT-TAPE
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-3
TE Connectivity
CONN PIN 18-22AWG TIN CRIMP / Pin Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0892
ECAD model for 170364-1
TE Connectivity
CONN PIN 26-30AWG TIN CRIMP / Pin Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0724
ECAD model for 770835-1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention