Products specifications Report Issue?

Win Source Part Number WS1197282-ATMEGA2560V-8AUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® ATmega
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Product Status
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATMEGA2560V-8AUR CAD Model

Description

Microchip Technology's ATMEGA2560V-8AUR Microcontroller

The ATMEGA2560V-8AUR is a high-performance, low-power Atmel AVR® 8-bit microcontroller from Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced microcontroller is based on an innovative, enhanced RISC architecture that delivers a perfect blend of power efficiency and processing capability.

With its robust feature set, the ATMEGA2560V-8AUR is designed to support complex and demanding applications. It operates at a maximum frequency of 8MHz and comes in a 64-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications without compromising on performance.

One of the standout features of this microcontroller is its substantial program memory size of 256KB, coupled with 8KB of RAM and 4KB of EEPROM. This generous memory allocation allows for the storage of large application codes and data, making it ideal for project designs that require ample space for feature-rich software.

The ATMEGA2560V-8AUR is equipped with a wide range of peripherals, including:

  • 54 digital I/O pins
  • 16 analog inputs
  • 4 UARTs (hardware serial ports)
  • A 16 MHz crystal oscillator
  • A USB connection
  • A power jack
  • An ICSP header
  • And a reset button

These integrated peripherals support a variety of functions and expand the potential use cases for the microcontroller. Additionally, the device features a 10-bit A/D converter with up to 16 channels, allowing for precise analog signal measurement and conversion to digital form.

For security and data integrity, the ATMEGA2560V-8AUR includes features such as a Watchdog Timer, Brown-out Detection, and a full suite of programmable fuse and lock bits. These features help to prevent system crashes and ensure reliable operation in unpredictable environments.

Microchip's ATMEGA2560V-8AUR is a versatile and powerful microcontroller that is well-suited for applications in automation, sensor systems, and IoT devices. Its low power consumption and high integration make it a preferred choice for designers looking to create efficient and sophisticated embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4091 $76.8182
4+ $31.5152 $126.0608
5+ $30.5304 $152.6520
7+ $29.5455 $206.8185
9+ $28.5607 $257.0463
12+ $25.6061 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,070 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention