EN
  • EN
  • DE

STEVAL-IHM038V1

Part No STEVAL-IHM038V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Fan Control
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32F100
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-19146,STEVAL-IHM038V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284666-STEVAL-IHM038V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM038V1 CAD Model

Description

STEVAL-IHM038V1 - STMicroelectronics Motor Control Evaluation Board

The STEVAL-IHM038V1 from STMicroelectronics is a sophisticated evaluation platform designed for motor control applications. It is specifically tailored to drive a single three-phase brushless DC (BLDC) motor using the STMicroelectronics STSPIN32F0A advanced motor controller. This evaluation board is an ideal solution for rapid prototyping and testing of motor control designs in applications such as drones, electric fans, and portable power tools.

At the heart of the STEVAL-IHM038V1 is the STSPIN32F0A system-in-package, which integrates a triple half-bridge gate driver capable of driving power MOSFETs with currents up to 600 mA. The board is designed to operate over a wide input voltage range from 8 V to 45 V, making it versatile for various power supply requirements. The integrated MCU allows for the implementation of complex motor control algorithms such as six-step, field-oriented control (FOC), and sensorless vector control.

The evaluation board comes equipped with a range of features to facilitate development and debugging. These include user LEDs, a potentiometer for speed control, and overcurrent protection. Additionally, the board offers various options for feedback, including Hall sensor inputs and an encoder interface, which provide flexibility in motor control and position sensing strategies.

Connectivity is a key aspect of the STEVAL-IHM038V1, with the board offering a user-friendly interface that includes a micro USB connector for the ST-LINK/V2 debugging and programming tool. This allows for easy firmware development and real-time debugging. The board is also compatible with the STM32 ecosystem, benefiting from a comprehensive suite of development tools, software libraries, and community support.

The compact size and robust design of the STEVAL-IHM038V1 make it an excellent choice for embedding into final product designs. With its advanced features and ease of use, the STEVAL-IHM038V1 evaluation board is a powerful tool for engineers and designers looking to develop and optimize motor control applications with efficiency and precision.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess