EN
  • EN
  • DE

ATF750C-10SU

Part No ATF750C-10SU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 10NS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF750
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566603-ATF750C-10SU
Ultra Librarian 3D Model Ultra Librarian ATF750C-10SU CAD Model

Description

The ATF750C-10SU is a high-performance, versatile Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to address a wide range of logic design requirements. This device is a member of the well-known ATF750 series, which is celebrated for its reliability and flexibility in various applications.

Key Features

  • High Density: The ATF750C-10SU offers a logic density of 750 usable gates, providing ample space for complex logic designs and integration of multiple functions into a single chip.
  • Speed Grade: With a speed grade of -10, this CPLD delivers fast performance, making it suitable for high-speed applications that require rapid signal processing and quick response times.
  • Reprogrammability: The device is electrically erasable and reprogrammable, allowing designers to update the logic configuration as needed for prototyping or to accommodate design iterations.
  • Power Consumption: Designed with power efficiency in mind, the ATF750C-10SU operates with low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Package: The CPLD comes in a compact 24-lead SOIC package, which is ideal for space-constrained applications while still providing sufficient I/O for complex designs.

Applications

The ATF750C-10SU is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial control systems
  • Data processing
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATF750C-10SU is no exception. Customers can rely on robust technical support, extensive documentation, and design resources to facilitate the integration of this CPLD into their projects.

Ordering Information

To order or inquire about the ATF750C-10SU CPLD, customers can visit Microchip Technology's official website or contact authorized distributors. With its combination of performance, flexibility, and support, the ATF750C-10SU is a smart choice for designers looking to create innovative and efficient logic solutions.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess