Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Part Status Obsolete
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATF1502AS
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862308-ATF1502AS-15AC44
Ultra Librarian 3D Model Ultra Librarian ATF1502AS-15AC44 CAD Model

Description

The ATF1502AS-15AC44 is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This complex programmable logic device (CPLD) is designed to meet the needs of a variety of applications, ranging from simple logic control to complex sequential systems.

Key Features:

  • High-Density Design: The ATF1502AS-15AC44 comes with a 1502-gate array that provides ample space for integrating multiple functions and complex logic designs.
  • Speed Grade: With a speed grade of -15, this device offers a fast propagation delay, ensuring quick response times for critical applications.
  • Package Type: Encased in a 44-lead TQFP (Thin Quad Flat Pack), the device is suitable for surface mount technology, providing a compact footprint for space-constrained applications.
  • Low Power Consumption: The device is designed for low power operation, which is ideal for battery-powered and power-sensitive applications.
  • Reprogrammability: As an erasable programmable logic device, it can be reprogrammed to suit different functionalities, offering flexibility and long-term usability.
  • Security Features: The ATF1502AS-15AC44 includes security features that prevent unauthorized access and copying of the device configuration, ensuring the protection of intellectual property.

Applications:

The versatility of the ATF1502AS-15AC44 makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

Technical Specifications:

Parameter Value Logic Elements 1502 Speed Grade -15 Package 44-lead TQFP Operating Voltage Typically 5V I/O Pins 32 Temperature Range Commercial

With its combination of flexibility, performance, and security, the ATF1502AS-15AC44 is an excellent choice for designers looking to implement robust and reliable programmable logic solutions in their products.

You May Also Be Interested in

Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM2210GF324C3N
Altera
IC CPLD 440MC 5.4NS 144TQFP / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Tray
Lowest to €11.6981
ECAD model for EPM570GT144C5N
Lattice Semiconductor Corporation
IC CPLD 96MC 7.5NS 128TQFP
Need more? Email Us
ECAD model for ISPLSI 2096VE-135LTN128I
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 1016-110LJ
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA / CPLD ispMACH® 4000ZE Family 32 Macro Cells 172MHz 1.8V 64-Pin CSBGA Tray
Need more? Email Us
ECAD model for LC4032ZE-7MN64I
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-110LJN44
Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention