EN
  • EN
  • DE

ATF22LV10CQZ-30PU

Part No ATF22LV10CQZ-30PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 30NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 30 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22LV10
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566535-ATF22LV10CQZ-30PU
Ultra Librarian 3D Model Ultra Librarian ATF22LV10CQZ-30PU CAD Model

Description

Microchip Technology's ATF22LV10CQZ-30PU Programmable Logic Device

Introducing the ATF22LV10CQZ-30PU, an advanced programmable logic device (PLD) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance PLD is designed to offer a versatile and efficient solution for a wide range of applications in the electronics industry.

The ATF22LV10CQZ-30PU is part of the Atmel SPLD family, featuring a 22V10 architecture. It is a CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) based logic device that combines a high-speed and low-power 10-macrocell array with a versatile architecture to deliver a flexible and reliable programmable logic solution.

With a 30 ns propagation delay time, this device is optimized for speed-critical designs, allowing for rapid signal processing and improved system performance. The 24-pin DIP (Dual In-line Package) ensures easy integration into a variety of circuit boards, making it suitable for both prototyping and production scale applications.

The ATF22LV10CQZ-30PU also boasts a wide operating voltage range of 3.0V to 5.5V, providing flexibility in different power environments and ensuring compatibility with both 3.3V and 5V systems. This makes it an ideal choice for mixed-voltage designs and for transitioning legacy systems to newer technologies without the need for major redesigns.

Programmability is a key feature of the ATF22LV10CQZ-30PU. It can be programmed using industry-standard JEDEC file formats, and its reprogrammable nature allows for iterative design processes and in-system updates, significantly reducing time to market and enabling dynamic response to design changes.

Among its applications, the ATF22LV10CQZ-30PU is well-suited for use in automation systems, consumer electronics, automotive modules, telecommunications, and computing hardware, where it can serve as address decoding, data routing, interface bridging, and many other logic functions.

Microchip Technology's commitment to quality ensures that the ATF22LV10CQZ-30PU meets the highest industry standards, providing a reliable and robust solution for your programmable logic needs. Whether you are an engineer, designer, or hobbyist, this PLD is a versatile component that can help you achieve your design objectives with efficiency and ease.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess