EN
  • EN
  • DE

TDA9886HN/V5

Part No TDA9886HN/V5
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD I2C-BUS 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications TV
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 053109-TDA9886HN/V5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9886HN/V5 CAD Model

Description

The TDA9886HN/V5 is a versatile integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is specifically engineered for enhancing the performance of television sets and PC monitors by providing superior video signal processing capabilities. It is part of a family of products that are widely recognized for their reliability and cutting-edge technology.

The TDA9886HN/V5 is a single-chip TV tuner that simplifies the design of a range of TV and PC monitor applications. It integrates multiple functions including IF (Intermediate Frequency) amplification, demodulation, video and sound carrier detection, and AGC (Automatic Gain Control) circuitry. This multifunctional approach not only reduces the number of components required in the design but also saves on space and power consumption, making it an ideal choice for compact and energy-efficient designs.

One of the key features of the TDA9886HN/V5 is its support for global broadcast standards, including PAL, SECAM, and NTSC. This makes it a highly adaptable solution for products intended for international markets. Additionally, it boasts excellent picture quality due to its advanced signal processing technology, which ensures clear and stable video output even under varying signal conditions.

The IC is also equipped with a range of features that enhance user experience, such as automatic standard detection, which allows the device to identify and adapt to different video standards automatically. Furthermore, it includes noise reduction features and can handle weak signal conditions with its robust AGC performance.

The TDA9886HN/V5 is packaged in a small-outline package, making it suitable for slim and modern TV and monitor designs. Its low power consumption and high integration make it a cost-effective solution for manufacturers looking to offer high-quality video capabilities without compromising on design aesthetics or functionality.

In summary, the NXP TDA9886HN/V5 is a high-performance, multifunctional IC that offers a comprehensive solution for video signal processing in TVs and PC monitors. Its support for multiple standards, combined with its advanced features and compact design, make it a top choice for manufacturers around the globe.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5128 $58.9720
275+ $0.4216 $115.9400
425+ $0.4077 $173.2725
585+ $0.3950 $231.0750
760+ $0.3823 $290.5480
1,015+ $0.3419 $347.0285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess