EN
  • EN
  • DE

MAX6336US24D1+T

Part No MAX6336US24D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.40V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold 2.4V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 705243-MAX6336US24D1+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6336
Introduction Date December 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6336US24D1+T CAD Model

Description

Product Overview: MAX6336US24D1+T

The MAX6336US24D1+T is a precision microprocessor (μP) supervisory circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This highly reliable component is engineered to monitor power supplies in μP and digital systems, providing a significant safeguard against system failures due to unstable or failing power conditions.

Key Features

  • Voltage Monitoring: The MAX6336US24D1+T offers precise monitoring of the 2.40V power-supply voltage, ensuring that the system operates within the desired voltage range for optimal performance.
  • Reset Output: It features an active-low reset output, which provides a clean and well-defined system reset signal whenever the monitored voltage falls below the factory-set reset threshold. The reset signal remains asserted for a minimum timeout period after the voltage rises above the threshold, ensuring system stability.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for portable and battery-operated applications where power efficiency is critical.
  • Compact Package: Supplied in a compact SOT-143 package, the MAX6336US24D1+T is suitable for space-constrained applications without compromising performance.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for use in harsh environments and diverse industrial applications.

Applications

The MAX6336US24D1+T is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable/Battery-powered equipment
  • Intelligent instruments
  • Embedded systems

Reliability and Support

Maxim Integrated is committed to delivering high-quality products, and the MAX6336US24D1+T is no exception. Customers can expect reliable performance and support for their critical system monitoring needs. The device is also available in tape-and-reel packaging, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6336US24D1+T is an excellent choice for designers looking to enhance system reliability through precise voltage monitoring and reset functionality.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess