EN
  • EN
  • DE

MAX874ESA+T

Part No MAX874ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706942-MAX874ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX874ESA+T CAD Model

Description

Product Overview: MAX874ESA+T from Maxim Integrated

The MAX874ESA+T is a high-performance, low-power, voltage reference chip from the reputable Maxim Integrated product line. This precision voltage reference is designed for use in a wide range of applications including data converters, portable instruments, and battery-operated devices. Its compact and efficient design ensures reliability and accuracy in the most demanding environments.

Key Features

  • Stable and Accurate: The MAX874ESA+T offers a precise output voltage with a low temperature coefficient, ensuring stability and accuracy over a wide temperature range.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this voltage reference consumes minimal power, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: It operates over a broad range of input voltages, providing flexibility in various system designs.
  • Small Footprint: Available in a space-saving 8-pin SOIC package, the MAX874ESA+T is suitable for compact circuit boards where space is at a premium.
  • Extended Temperature Range: This device is capable of operating over an extended industrial temperature range, ensuring performance in harsh conditions.

Applications

The MAX874ESA+T is versatile and can be integrated into a multitude of electronic systems. Some typical applications include:

  • Precision data systems
  • Battery-powered equipment
  • Analog-to-digital and digital-to-analog converters
  • Portable instrumentation
  • Industrial control systems

Technical Specifications

Maxim Integrated ensures that the MAX874ESA+T meets rigorous standards, providing the following technical specifications:

  • Output Voltage: Specified at a precise level
  • Initial Accuracy: Tight tolerance for reliable operation
  • Temperature Coefficient: Low drift over temperature variations
  • Package Type: 8-pin SOIC
  • Operating Temperature Range: Suitable for industrial environments

With its combination of accuracy, reliability, and versatility, the MAX874ESA+T from Maxim Integrated stands out as a superior choice for designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9783 $59.7830
24+ $4.9053 $117.7272
37+ $4.7517 $175.8129
51+ $4.5992 $234.5592
65+ $4.4456 $288.9640
87+ $3.9859 $346.7733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess