EN
  • EN
  • DE
  • IT

ATECC508A-MAHCZ-T

Part No ATECC508A-MAHCZ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authenticator CMOS 10KB 8-Pin UDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoAuthentication
Packaging Reel package
Type Authentication Chip
Applications Networking and Communications
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UDFN (2x3)
Win Source Part Number 769173-ATECC508A-MAHCZ-T
Popularity Medium
Supply and Demand Status Limited
Family Name ATECC508A
Introduction Date February 16, 2015
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ATECC508A-MAHCZ-T CAD Model

Description

ATECC508A-MAHCZ-T: A Secure Element from Microchip Technology

The ATECC508A-MAHCZ-T is a sophisticated cryptographic chip produced by Microchip Technology, designed to bolster hardware-based security for a wide array of electronic applications. This secure element is part of Microchip's CryptoAuthentication™ family, which offers a high level of security by providing an external hardware trust anchor.

At the heart of the ATECC508A-MAHCZ-T is an Elliptic Curve Cryptography (ECC) based security solution, which is optimized for constrained environments, such as wireless systems, IoT devices, and small microcontroller units. The chip delivers a wealth of security features, including secure boot, secure data storage, key generation and distribution, and a unique serial number that can be used for device identification.

The ATECC508A-MAHCZ-T supports a range of cryptographic algorithms, including ECDSA (Elliptic Curve Digital Signature Algorithm) for secure authentication and ECDH (Elliptic Curve Diffie–Hellman) for secure key agreement. The device is also compliant with NIST standard P256 elliptic curve, ensuring interoperability with other NIST-compliant systems.

The device comes in a compact 8-pad UDFN package and operates over the standard temperature range of -40°C to 85°C, making it suitable for various harsh environments. Its low-power operation and sleep modes are tailored for battery-powered applications, which is especially important in the IoT space where power efficiency is critical.

Installation and integration are made simple with the ATECC508A-MAHCZ-T's I2C interface, allowing seamless communication with the majority of microcontrollers and systems. Additionally, the device features a built-in EEPROM array for storing up to 16 keys, certificates, and secure data, which provides designers with the flexibility to configure the device according to their specific security needs.

With its robust security features and ease of integration, the ATECC508A-MAHCZ-T from Microchip Technology is an ideal choice for designers looking to enhance the security of their systems without incurring significant overhead or complexity.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9859 $51.6334
62+ $1.6295 $101.0290
96+ $1.5785 $151.5360
131+ $1.5276 $200.1156
170+ $1.4767 $251.0390
227+ $1.3239 $300.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,064 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess