EN
  • EN
  • DE

ATA8201C-PXQW

Part No ATA8201C-PXQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ASK/FSK 315MHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver ASK, FSK 315MHz -114dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-VQFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8201C-PXQWTR, ATA8201CPXQW, ATA8201C-PXQWDKR, ATA8201C-PXQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862287-ATA8201C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8201C-PXQW CAD Model

Description

Product Overview: ATA8201C-PXQW from Microchip Technology

The ATA8201C-PXQW is a cutting-edge, low-power RF transmitter designed by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to meet the demanding requirements of automotive and industrial markets, offering a robust and reliable wireless communication solution.

Key Features

  • Frequency Range: The ATA8201C-PXQW operates in the 315 MHz, 434 MHz, and 868 MHz frequency bands, making it versatile for various regional applications and standards.
  • Modulation Schemes: It supports various modulation schemes including ASK, FSK, and PSK, enabling flexibility in designing communication protocols.
  • Low Power Consumption: With a focus on energy efficiency, this transmitter maintains low power consumption, which is crucial for battery-operated devices.
  • High Output Power: It is capable of delivering high output power, ensuring strong signal transmission and extended range.
  • Integrated Features: The device comes with integrated features such as a temperature sensor and a battery voltage detector, which contribute to system reliability and performance monitoring.

Applications

The ATA8201C-PXQW is ideal for a wide range of applications, including:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Telemetry and industrial controls
  • Home and building automation
  • Wireless alarm and security systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that comply with stringent industry standards. The ATA8201C-PXQW is no exception, as it is designed with a focus on reliability and performance, ensuring seamless integration into automotive-grade applications.

Support and Resources

Microchip Technology provides extensive support and resources for the ATA8201C-PXQW, including detailed datasheets, application notes, and design guides to assist developers in integrating this transmitter into their projects seamlessly.

You May Also Be Interested in

Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess