EN
  • EN
  • DE

MICRF001BN

Part No MICRF001BN
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR/DATA DEMOD RF/IF 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 4.8 kbps
Modulation or Protocol OOK
Applications Garage Door, RKE
Current - Receiving 6.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DIP
Win Source Part Number 044808-MICRF001BN
Ultra Librarian 3D Model Ultra Librarian MICRF001BN CAD Model

Description

Microchip Technology MICRF001BN Product Overview

The MICRF001BN from Microchip Technology is a sophisticated QwikRadio® receiver integrated circuit designed for a wide range of applications in the wireless communication sector. This IC is an ideal solution for those looking to implement a reliable and efficient RF link in their products without the complexity of designing an RF system from scratch.

The MICRF001BN operates at a frequency of 300MHz to 440MHz, making it versatile for various regional standards and applications. Its low-power consumption feature is particularly beneficial for battery-operated devices, ensuring a longer battery life and reduced maintenance costs.

One of the standout features of the MICRF001BN is its ease of use. It requires minimal external components, which simplifies the design process and helps reduce the overall bill of materials. Additionally, it is designed with an Automatic Gain Control (AGC) circuit that enhances its performance in fluctuating signal conditions, thereby providing a steady and reliable communication link.

The MICRF001BN is also equipped with a digital RSSI output, which allows the system to monitor the signal strength and make adjustments as necessary to maintain optimal performance. This can be particularly useful in dynamic environments where signal conditions can change rapidly.

In terms of packaging, the MICRF001BN is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its small form factor enables integration into a wide array of products, from remote controls and garage door openers to wireless alarm systems and telemetry modules.

Microchip Technology has designed the MICRF001BN with reliability in mind. It is built to meet the high-quality standards that Microchip is known for, ensuring that it performs consistently in a variety of conditions and applications. Whether you are developing consumer electronics, industrial controls, or wireless sensor networks, the MICRF001BN provides a solid foundation for your RF communication needs.

Overall, the MICRF001BN is a testament to Microchip Technology's commitment to providing innovative, high-performance, and accessible wireless solutions for the modern market.

You May Also Be Interested in

CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6865 $70.7460
8+ $14.5126 $116.1008
13+ $14.0587 $182.7631
17+ $13.6047 $231.2799
22+ $13.1520 $289.3440
30+ $11.7914 $353.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess