EN
  • EN
  • DE

MICRF003BM

Part No MICRF003BM
Manufacturer Microchip Technology
Catalog RF Receivers
Description QwikRadiotm 900 MHz UHF Receiver Preliminary Information | RF RCVR OOK 800MHZ-1GHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Frequency 800MHz ~ 1GHz
Sensitivity -95dBm
Data Rate (Maximum) 20kbps
Modulation or Protocol OOK
Applications RKE, Security Systems
Receiving Current 4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 192
MSL Level 1 (Unlimited)
Win Source Part Number 1223449-MICRF003BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF003BM CAD Model

Description

Introducing the MICRF003BM from Microchip Technology

The MICRF003BM is a state-of-the-art QwikRadio® receiver integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to facilitate the wireless reception of data in a variety of applications, ranging from remote controls to automotive systems.

At the heart of the MICRF003BM is a high-performance, easy-to-use radio frequency (RF) receiver capable of operating at a frequency range of 300 MHz to 440 MHz. This makes it suitable for a wide array of applications in the ISM (Industrial, Scientific, and Medical) bands. The device boasts an exceptional sensitivity level, which ensures reliable data reception even under challenging conditions and in noisy environments.

One of the key features of the MICRF003BM is its low power consumption. This characteristic is critical for battery-operated devices, as it significantly extends the battery life and reduces the need for frequent replacements or recharges. The receiver also includes an automatic gain control (AGC) system that adapts to varying signal strengths, ensuring consistent performance without the need for manual adjustments.

The MICRF003BM is designed with simplicity in mind, requiring minimal external components to create a fully functional RF receiver system. This simplification not only reduces the overall cost of the system but also accelerates the development cycle, allowing for quicker time-to-market for products integrating this IC.

Additionally, the MICRF003BM is equipped with a digital RSSI (Received Signal Strength Indicator) output, which provides valuable information about the signal quality and can be used to implement adaptive data rate algorithms or signal quality indicators in the end application.

Microchip Technology's commitment to quality ensures that the MICRF003BM meets the highest standards of reliability and performance. It is available in a compact, surface-mount package, making it suitable for space-constrained applications without compromising on functionality.

Whether you're developing a wireless security system, a remote keyless entry solution, or any other application that requires a reliable and efficient RF receiver, the MICRF003BM from Microchip Technology is an excellent choice that combines performance, ease of use, and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess