EN
  • EN
  • DE

STA8088EXG

Part No STA8088EXG
Manufacturer STMicroelectronics
Catalog RF Receivers
Description Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Frequency 1.575GHz
Sensitivity -162dBm
Modulation or Protocol Galileo, GPS
Applications General Purpose
Data Interface I2C, SPI, UART, USB
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 169-TFBGA
Supplier Device Package 169-TFBGA (9x9)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1260558-STA8088EXG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA8088EXG CAD Model

Description

The STA8088EXG is a state-of-the-art, multi-constellation navigation satellite system receiver developed by STMicroelectronics. This versatile and powerful chip is designed to cater to the demanding needs of modern navigation and location-based applications. With its ability to concurrently receive signals from multiple satellite constellations, including GPS, Glonass, Galileo, and QZSS, the STA8088EXG ensures high accuracy and reliability for a wide range of applications in automotive, industrial, and consumer markets.

Key Features

  • Multi-constellation support: GPS, Glonass, Galileo, and QZSS
  • Advanced RF front-end technology for superior sensitivity and performance
  • Supports Assisted-GNSS (AGNSS) for fast position fix and improved accuracy
  • Integrated baseband processor and memory for a compact system design
  • Low-power consumption for battery-sensitive applications
  • Extended temperature range suitable for harsh environments

Applications

  • Automotive navigation and telematics
  • Personal navigation devices and handhelds
  • Asset tracking and fleet management
  • Wearable technology with location tracking
  • Industrial machine-to-machine (M2M) systems

The STA8088EXG integrates an advanced RF front-end and a powerful baseband processor, enabling it to deliver high sensitivity and tracking performance even in challenging signal conditions. The chip's low-power consumption makes it an excellent choice for portable and wearable devices where battery life is critical. It also includes an integrated memory, which simplifies the system design and reduces the bill of materials.

STMicroelectronics has equipped the STA8088EXG with a flexible interface that includes UART, I2C, and SPI, making it easily integrable with a wide range of microcontrollers and processors. The device's extended temperature range ensures reliable operation even in extreme conditions, making it suitable for outdoor and industrial applications.

With its robust performance, comprehensive GNSS support, and advanced features, the STA8088EXG is the ideal choice for developers looking to integrate reliable navigation capabilities into their products.

You May Also Be Interested in

Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5013 $69.0078
13+ $9.4370 $122.6810
19+ $9.1421 $173.6999
27+ $8.8472 $238.8744
34+ $8.5523 $290.7782
46+ $7.6676 $352.7096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess