EN
  • EN
  • DE

ATA663254-GAQW-VAO

Part No ATA663254-GAQW-VAO
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC LIN SYSTEM BASIS CHIP 8SOIC / LIN System Basis Chip 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type LIN System Basis Chip
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 4,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 973989-ATA663254-GAQW-VAO
Ultra Librarian 3D Model Ultra Librarian ATA663254-GAQW-VAO CAD Model

Description

The ATA663254-GAQW-VAO is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular device is designed for automotive applications and is part of Microchip's extensive range of CAN (Controller Area Network) transceivers, which are integral components in modern vehicle networks.

The ATA663254-GAQW-VAO offers a robust interface between the CAN protocol controller and the physical two-wire CAN bus. Designed to withstand the harsh conditions of the automotive environment, it features excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring reliable communication in a vehicle’s network without being affected by noise or other electrical disturbances.

With its high-speed capability, this transceiver is capable of transmission rates up to 1 Mbps. It is also compliant with the ISO 11898-2 and ISO 11898-5 standards, which means it supports both the high-speed CAN transceiver requirements and the low-power modes such as the wake-up and standby functions. These features make the ATA663254-GAQW-VAO an energy-efficient component, reducing the overall power consumption of the vehicle's electronic systems.

The device's design ensures minimal quiescent current, which is particularly beneficial for battery-operated applications. Additionally, it includes features such as differential receiver with wide common-mode range, thermal protection, and a battery supply pin with extended supply voltage range, making it a versatile and durable choice for various automotive applications.

The ATA663254-GAQW-VAO is available in different package options, providing flexibility for different design requirements. Its small footprint and lead (Pb)-free composition align with modern environmental standards, making it a responsible choice for automotive manufacturers looking to create eco-friendly vehicles.

In summary, Microchip's ATA663254-GAQW-VAO is a high-performance, reliable, and energy-efficient CAN transceiver that is well-suited for the demanding requirements of automotive network communications. Its robust design and compliance with industry standards make it an essential component for any vehicle's electronic communication system.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8659 $51.9540
145+ $0.7105 $103.0225
220+ $0.6883 $151.4260
305+ $0.6661 $203.1605
390+ $0.6439 $251.1210
520+ $0.5773 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess