EN
  • EN
  • DE

ATA5771C-PXQW-1

Part No ATA5771C-PXQW-1
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER UHF 868-928MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Frequency 868MHz ~ 928MHz
Applications General Purpose
Modulation or Protocol UHF
Power - Output 5.5dBm
Current - Transmitting 13mA
Data Interface SPI
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-VQFN (5x5)
Base Product Number ATA5771
Standard Package 6,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 63413-ATA5771C-PXQW-1
Ultra Librarian 3D Model Ultra Librarian ATA5771C-PXQW-1 CAD Model

Description

Microchip Technology's ATA5771C-PXQW-1

The ATA5771C-PXQW-1 is a sophisticated, high-performance Radio Frequency (RF) receiver developed by the renowned Microchip Technology. This receiver is part of Microchip's extensive lineup of RF products, designed to provide reliable wireless communication for a variety of applications.

Key Features:

  • Frequency Range: This device operates in the UHF frequency range, which is ideal for automotive and industrial remote control systems.
  • Modulation Support: It supports various modulation schemes including ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying), offering flexibility in designing communication protocols.
  • Low Power Consumption: The ATA5771C-PXQW-1 is engineered for low power consumption, making it suitable for battery-operated devices where power efficiency is crucial.
  • High Sensitivity: With its high sensitivity, the receiver ensures reliable signal detection even in environments with weak signal strength or in the presence of interference.
  • Integrated Features: The device includes an integrated Low Noise Amplifier (LNA), a PLL synthesizer, and a crystal oscillator, which simplifies the design and reduces the external component count.
  • Package: It comes in a small form factor package, which is perfect for space-constrained applications.

Applications:

The ATA5771C-PXQW-1 is versatile and can be used in a wide range of applications, including:

  • Automotive Remote Keyless Entry (RKE)
  • Remote Control Systems for Home Automation
  • Industrial Wireless Control
  • Alarm and Security Systems
  • Telemetry and Remote Sensor Reading

Why Choose the ATA5771C-PXQW-1?

Microchip Technology's commitment to quality and reliability makes the ATA5771C-PXQW-1 a top choice for designers looking for a robust RF solution. The integration of multiple features into a single chip not only streamlines the design process but also enhances performance and reduces time to market. Whether for automotive, industrial, or consumer applications, the ATA5771C-PXQW-1 provides a flexible and efficient solution for your RF communication needs.

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess