EN
  • EN
  • DE

TUSB3200ACPAHR

Part No TUSB3200ACPAHR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description USB Streaming Controller STC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TUSB3200
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications USB Streaming Controller
Core Processor 8052
Program Memory Type ROM (4 kB)
Controller Series TUSB
RAM Size 8.25K x 8
Interface I2C, USB
Number of I/O 2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-TQFP
Manufacturer Package 52-TQFP (10x10)
Win Source Part Number 1274979-TUSB3200ACPAHR
Manufacturer Homepage www.ti.com
Family Name TUSB3200A
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian TUSB3200ACPAHR CAD Model

Description

The TUSB3200ACPAHR is a cutting-edge USB streaming controller from the reputable semiconductor manufacturer Texas Instruments. This versatile component is designed to bridge USB data transfer protocols with various other communication standards, making it an essential tool for developers and manufacturers looking to integrate USB connectivity into their products.

Key Features

  • High-Speed USB 2.0 Interface: The TUSB3200ACPAHR is compliant with the USB 2.0 specification, offering high-speed data transfer rates of up to 480 Mbps.
  • Flexible Connectivity: This device supports a variety of interfaces, including UART, I2C, and GPIOs, which allows for easy integration into a wide range of applications.
  • Integrated PHY: With an integrated Physical Layer (PHY), the TUSB3200ACPAHR ensures reliable data transmission and reception over USB connections.
  • Programmable: The device is equipped with an onboard programmable microcontroller, enabling custom firmware development to suit specific application needs.
  • Small Package Size: Housed in a compact 32-pin QFN package, it is ideal for space-constrained applications.

Applications

The TUSB3200ACPAHR is incredibly versatile and can be used in a multitude of applications, including:

  • USB-based data acquisition systems
  • Interface conversion for legacy peripherals
  • Industrial control and automation
  • Audio and MIDI interfaces
  • USB docking stations and monitors

Quality and Reliability

As with all Texas Instruments products, the TUSB3200ACPAHR is manufactured to the highest standards of quality and reliability. It is suitable for both commercial and industrial operating temperature ranges, ensuring performance in a variety of environments.

Support and Resources

Developers can access extensive support through Texas Instruments' online resources, including datasheets, application notes, and design tools. Additionally, the TI E2E™ support community provides a platform for technical support, discussions, and shared expertise.

For those looking to integrate USB functionality with ease and reliability, the TUSB3200ACPAHR from Texas Instruments presents an ideal solution, combining performance, flexibility, and support in a single, compact package.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess