EN
  • EN
  • DE

ATA5771-PXQW

Part No ATA5771-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK 868-928MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Frequency 868MHz ~ 928MHz
Applications RKE
Modulation or Protocol ASK, FSK
Data Rate (Max) 32kbps
Power - Output 5.5dBm
Current - Transmitting 9.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566364-ATA5771-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA5771-PXQW CAD Model

Description

Microchip Technology ATA5771-PXQW

The ATA5771-PXQW is a cutting-edge RF receiver from Microchip Technology, designed to meet the rigorous demands of automotive and smart control systems. This versatile component is a key player in enabling reliable wireless communication for a variety of applications including Remote Keyless Entry (RKE) systems, Tire Pressure Monitoring Systems (TPMS), and other low-power wireless applications.

With its robust design, the ATA5771-PXQW boasts exceptional performance in terms of sensitivity and selectivity, ensuring clear signal reception even in environments with high electromagnetic interference. This makes it an ideal choice for automotive manufacturers looking to enhance the safety and convenience features of their vehicles without compromising on performance.

The device operates in the high-frequency range, which allows for a compact antenna design and a reduced form factor, making it easy to integrate into space-constrained applications. Its low power consumption is a standout feature, contributing to longer battery life in remote control systems, a critical aspect for both OEMs and end-users.

Moreover, the ATA5771-PXQW is designed with simplicity in mind, providing an easy-to-use interface that can be quickly implemented into existing designs. It supports a wide range of modulation formats, including ASK and FSK, providing flexibility to designers to choose the optimal communication protocol for their specific application.

Microchip Technology's commitment to quality is evident in the ATA5771-PXQW, as it is manufactured to meet the high standards of the automotive industry, ensuring reliability and longevity. The product is available in a small QFN package, which not only saves space but also offers excellent thermal performance and low lead inductance for improved overall operation.

In summary, the ATA5771-PXQW from Microchip Technology is a high-performance RF receiver that offers a blend of efficiency, reliability, and flexibility, making it a top choice for developers looking to enhance wireless communication capabilities in automotive and smart control environments.

You May Also Be Interested in

Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess