EN
  • EN
  • DE
  • IT

ATA5702F1000M-WDQW

Part No ATA5702F1000M-WDQW
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PASS ENTRY 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Passive Entry/Start
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Base Product Number ATA5702
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 862236-ATA5702F1000M-WDQW
Ultra Librarian 3D Model Ultra Librarian ATA5702F1000M-WDQW CAD Model

Description

Microchip Technology ATA5702F1000M-WDQW

The ATA5702F1000M-WDQW is a sophisticated and versatile integrated circuit (IC) product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular product is designed to cater to the needs of modern automotive applications, delivering high performance and reliability.

At the heart of the ATA5702F1000M-WDQW is its capability to function as a high-frequency transmitter, operating at a frequency of 433.92 MHz, which is commonly used for remote keyless entry (RKE) and tire pressure monitoring systems (TPMS) in vehicles. The device is built to ensure low power consumption while maintaining excellent RF performance, making it an ideal choice for battery-operated systems.

The IC features an integrated PLL transmitter and voltage regulator, which allows for stable operation over a wide range of supply voltages and temperatures. This stability is crucial for automotive environments where conditions can vary drastically. Furthermore, the ATA5702F1000M-WDQW includes an EEPROM with robust write endurance and data retention capabilities, ensuring the reliability of stored data over the product's lifespan.

The device is also equipped with a temperature sensor and a battery voltage sensor, enabling it to monitor and report critical system parameters. Its programmable output power level allows designers to optimize the system's power consumption and range according to specific application requirements.

The ATA5702F1000M-WDQW comes in a compact QFN32 package, which is highly suitable for space-constrained applications. Its small footprint does not compromise its performance or the range of features it offers. With its robust design, the ATA5702F1000M-WDQW meets the stringent requirements of the automotive industry, including ESD protection and compliance with automotive qualification standards.

In summary, the ATA5702F1000M-WDQW from Microchip Technology is a powerful and reliable solution for automotive wireless applications, offering a blend of performance, power efficiency, and durability that designers and manufacturers can trust.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0703 $60.3515
11+ $9.9038 $108.9418
16+ $9.5943 $153.5088
22+ $9.2848 $204.2656
28+ $8.9753 $251.3084
38+ $8.0469 $305.7822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,352 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess