EN
  • EN
  • DE
  • IT

RI-TRP-DR2B-40

Part No RI-TRP-DR2B-40
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Style Glass Encapsulated
Technology Passive
Frequency 134.2kHz
Memory Type Read/Write
Writable Memory 1.36kb (User)
Standards ISO 11784, ISO 11785
Temperature Range - Operating 0°C ~ 70°C
Size / Dimension 1.267" L x 0.152" D (32.20mm x 3.85mm)
Base Product Number RI-TRP-DR2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.51.0000
Win Source Part Number 1337860-RI-TRP-DR2B-40
Ultra Librarian 3D Model Ultra Librarian RI-TRP-DR2B-40 CAD Model

Description

The RI-TRP-DR2B-40 is a high-performance, low-frequency transponder from the esteemed technology manufacturer, Texas Instruments. This RFID (Radio Frequency Identification) component is part of TI's comprehensive line of identification products designed to provide contactless data communication and power without the need for a battery. The transponder operates at a frequency of 134.2 kHz, which is an industry standard for animal identification, access control, asset tracking, and other applications requiring a robust and reliable RFID solution.

Key Features

  • Passive Operation: The transponder is passive, meaning it does not require an internal power source, thereby enhancing its lifespan and reducing maintenance.
  • Durable Design: Encased in a robust, glass capsule, the RI-TRP-DR2B-40 is designed to withstand harsh environments and is resistant to water, chemicals, and physical impact.
  • Pre-programmed: Each transponder comes pre-programmed with a unique identification code, ensuring that each tag is distinct and can be easily integrated into existing systems.
  • Long-Range Identification: Thanks to its advanced technology, the transponder can be read from a distance, facilitating seamless and efficient operations.
  • ISO Compliance: The product is compliant with ISO 11784 and 11785 standards, which are critical for interoperability and global acceptance in RFID systems.

Applications

The RI-TRP-DR2B-40 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Animal Identification: Providing a reliable way to track livestock, pets, and wildlife.
  • Asset Tracking: Ideal for inventory management in industrial settings.
  • Access Control: Enhancing security by controlling entry to restricted areas.
  • Waste Management: Facilitating the identification and sorting of waste containers.

Technical Specifications

The transponder's technical specifications are as follows:

  • Frequency: 134.2 kHz
  • Memory: Read-only with pre-programmed ID
  • Dimensions: 3.85 mm x 32 mm (approximately)
  • Housing: Glass
  • Operating Temperature: -25°C to 85°C

For developers and system integrators looking for a reliable, long-term RFID solution, the RI-TRP-DR2B-40 from Texas Instruments is a choice that promises durability, ease of integration, and compliance with international standards.

You May Also Be Interested in

ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Lowest to $5.2788
NXP / Nexperia
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 1kB (User) Memory 13.56MHz ISO 15693 Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $4.8028
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9567 $57.9134
5+ $23.7593 $118.7965
7+ $23.0169 $161.1183
9+ $22.2744 $200.4696
12+ $21.5319 $258.3828
16+ $19.3045 $308.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess