EN
  • EN
  • DE
  • IT

M24SR04-YDW6T/2

Part No M24SR04-YDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 21 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24SR04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14351-6, 497-14351-1, 497-14351-2, -497-14351-6, -497-14351-1, -497-14351-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880540-M24SR04-YDW6T/2
Ultra Librarian 3D Model Ultra Librarian M24SR04-YDW6T/2 CAD Model

Description

The M24SR04-YDW6T/2 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, allowing both I2C and ISO 15693 RF communication. This innovative product is designed to deliver a seamless and flexible way to integrate NFC connectivity into various electronic devices, enabling a wide range of applications in consumer electronics, healthcare, industrial, and IoT domains.

Key Features

  • Memory Size: The M24SR04-YDW6T/2 boasts a 4 Kbit EEPROM memory, providing ample space for storing non-volatile data accessible via both interfaces.
  • Dual Interface: Its I2C serial interface supports a fast transfer mode of 400 kHz, while the RF interface is compliant with ISO 15693 and NFC Forum Type V Tag standards, ensuring interoperability with a wide range of NFC-enabled devices.
  • Energy Harvesting: This feature enables the device to power external components from the energy harvested from the RF field, reducing the overall power consumption of the host system.
  • Data Protection: The tag includes a write-protect feature and a password protection mechanism for both I2C and RF channels, enhancing data security.
  • Multiple Block Read/Write: The M24SR04-YDW6T/2 supports multiple block read and write operations, facilitating efficient data management and transfer.

Applications

With its versatile features, the M24SR04-YDW6T/2 is suitable for a variety of applications, including:

  • Smart advertising and marketing
  • Consumer electronics for device pairing and parameter settings
  • Healthcare for patient data management and device tracking
  • Industrial for maintenance and asset tracking
  • Smart city applications, including public transport and access control

Product Specifications

Part Number M24SR04-YDW6T/2 Manufacturer STMicroelectronics Memory Size 4 Kbits Interface I2C, ISO 15693 RF Operating Temperature -40°C to +85°C

Overall, the M24SR04-YDW6T/2 is a powerful and flexible solution for adding NFC capabilities to a product, enhancing user experience, and enabling smart interactions in a variety of applications.

You May Also Be Interested in

NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
ICODE
Lowest to $0.4657
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2322 $55.4490
100+ $1.0111 $101.1100
155+ $0.9795 $151.8225
215+ $0.9479 $203.7985
275+ $0.9163 $251.9825
370+ $0.8215 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess