EN
  • EN
  • DE
  • IT

SL3S1203FTB0

Part No SL3S1203FTB0
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description UCODE G2iL and G2iL+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1250638-SL3S1203FTB0
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL3S1203FTB0 CAD Model

Description

Introducing the NXP SL3S1203FTB0 UCODE RFID Transponder

The NXP SL3S1203FTB0 is a state-of-the-art RFID transponder that is part of the UCODE product family. This advanced RFID chip is designed to offer fast and efficient identification and tracking capabilities for a wide range of applications. Whether you are managing inventory, streamlining logistics, or enhancing customer experiences, the SL3S1203FTB0 provides the reliability and performance that modern businesses require.

Key Features:

  • High Sensitivity: The SL3S1203FTB0 is equipped with a high-sensitivity UHF RFID interface, ensuring excellent read ranges and rapid data capture even in challenging environments.
  • Large Memory: With an extended memory capacity, the transponder can store more data, making it ideal for applications that require additional information such as extended EPC or user memory.
  • Global Functionality: Designed to operate across a wide range of frequencies, the SL3S1203FTB0 is compatible with global UHF RFID standards, making it suitable for international deployment.
  • Durability: The chip is built to withstand harsh conditions, ensuring consistent performance and a long lifespan even in tough industrial settings.

Applications:

The versatility of the NXP SL3S1203FTB0 makes it an excellent choice for a variety of applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Control
  • Logistics and Shipping
  • Retail Management
  • Product Authentication

Technical Specifications:

The SL3S1203FTB0 transponder is designed to meet the rigorous demands of the industry. It features an EPC memory of up to 128 bits and user memory of 3072 bits, providing ample storage for your data needs. Additionally, it operates in the UHF frequency range of 860 to 960 MHz, ensuring compatibility with a variety of RFID readers and systems worldwide.

For businesses looking to enhance their operations with RFID technology, the NXP SL3S1203FTB0 offers a perfect blend of performance, durability, and versatility. Its advanced features and global operability make it an ideal choice for a wide range of tracking and identification applications.

You May Also Be Interested in

NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.6616
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.5779
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $22.7739
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.2819
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.3801
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $10.2362
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8585

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2264 $65.6560
695+ $0.1863 $129.4785
1,080+ $0.1798 $194.1840
1,485+ $0.1746 $259.2810
1,925+ $0.1682 $323.7850
2,565+ $0.1513 $388.0845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess