EN
  • EN
  • DE

RSSD25168A1000JB06

Part No RSSD25168A1000JB06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 100 OHM 200W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 Ohms
Power (Watts) 200 W
Tolerance ±5%
Adjustment Type Slide
Diameter 1.063" OD, 0.646" ID (27.00mm x 16.40mm)
Length 6.614" (168.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1595264-RSSD25168A1000JB06
Ultra Librarian 3D Model Ultra Librarian RSSD25168A1000JB06 CAD Model

Description

N

You May Also Be Interested in

Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 16 OHM 300W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 800M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 6.3 OHM 300W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 280W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess